Product Overview: SN74AHC04PWR-M by Texas Instruments
The SN74AHC04PWR-M is a high-performance, hex inverter integrated circuit from the reputable manufacturer Texas Instruments. Designed with advanced silicon-gate CMOS technology, it offers a perfect blend of power efficiency and speed, making it an ideal choice for a wide array of electronic applications.
Key Features
- Logic Type: Hex Inverter - The device contains six independent inverters, providing flexibility in various logic circuit designs.
- Operating Voltage: 2 V to 5.5 V - This range allows for compatibility with various low-voltage applications, making it suitable for battery-operated and portable devices.
- Output Current: ±8 mA - The SN74AHC04PWR-M can drive a reasonable amount of current, which means it can directly interface with several other logic families.
- Propagation Delay Time: Fast propagation delay ensures quick response times in critical applications, leading to improved overall performance of the digital system.
- Temperature Range: -40°C to 85°C - The device can operate reliably across a wide temperature range, suitable for industrial applications.
- Mounting Type: Surface Mount - The SN74AHC04PWR-M comes in a TSSOP package, which is ideal for space-constrained applications.
- Package / Case: 14-TSSOP - A compact package that allows for efficient use of PCB space.
Applications
The SN74AHC04PWR-M is versatile for various applications due to its high-speed logic gate functions. It is commonly used in:
- Signal conditioning
- Logic level translation
- Oscillator circuits
- Pulse shaping
- High-speed logic gate circuits
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN74AHC04PWR-M is no exception, as it is designed to meet or exceed industry standards for performance and longevity. Customers can trust this component for critical and demanding applications.
Environmental Compliance
The SN74AHC04PWR-M is RoHS compliant, ensuring that it meets the European Union's directives on the restriction of hazardous substances. This commitment to environmental sustainability makes it a responsible choice for both manufacturers and consumers.
With its robust feature set and proven reliability, the SN74AHC04PWR-M from Texas Instruments stands out as a superior choice for designers and engineers looking to incorporate a high-quality hex inverter into their electronic designs.