The SN74AHC126D from Texas Instruments is a high-performance, quadruple bus buffer gate featuring four independent line drivers with 3-state outputs. Each buffer is designed to increase the drive strength of bus lines or serve as an interface between mismatched signal domains. This integrated circuit is essential in applications where buffer gates are required to enhance signal integrity by driving heavy loads or long traces.
Key Features:
- Logic Family: The SN74AHC126D is part of the Advanced High-Speed CMOS (AHC) family, ensuring fast switching with low power consumption.
- Operating Voltage: It operates across a wide range of voltages from 2 V to 5.5 V, compatible with TTL levels, making it versatile for various applications.
- Drive Capability: These gates have the capability to drive up to 8 LSTTL loads, providing robust output drive strength.
- 3-State Outputs: The outputs can be put in a high-impedance state, effectively disconnecting the output from the circuit, which is useful in bus-oriented systems.
- Package: The device comes in an SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.
Applications:
The SN74AHC126D is suitable for a wide range of applications, including:
- Bus driving/Buffering
- Signal gating
- Line driving for address and data transmission lines
- Memory interface circuits
- Input/output port driving for microprocessors and microcontrollers
Technical Specifications:
Parameter
Value
Logic Type
Buffer/Line Driver, Non-Inverting
Number of Elements
4
Number of Bits per Element
1
Output Type
3-State
Current - Output High, Low
8mA, 8mA
Mounting Type
Surface Mount
Package / Case
14-SOIC
Overall, the SN74AHC126D from Texas Instruments is a reliable and versatile choice for designers looking for a quad buffer gate with strong drive capabilities and the added functionality of 3-state outputs.