EN
  • EN
  • DE
  • IT

SN74AHC139PWRG4

Part No SN74AHC139PWRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL 2-LINE TO 4-LINE DECODERS/DEMULTIPLEXERS | IC DECODER/DEMUX 2-4LINE 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74AHC139
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1253446-SN74AHC139PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHC139PWRG4 CAD Model

Description

Product Overview: SN74AHC139PWRG4

The SN74AHC139PWRG4 from Texas Instruments is a high-performance, dual 2-to-4 line decoder/demultiplexer integrated circuit that is part of the advanced high-speed CMOS (AHC) family. This device is designed to be used in a wide array of electronics applications where efficient data distribution or routing is required.

Key Features

  • Logic Type: The product operates as a dual 2-line to 4-line decoder or a dual 1-line to 4-line demultiplexer.
  • Voltage Range: It has a wide operating voltage range of 2 V to 6 V, making it compatible with a variety of logic levels and suitable for battery-operated applications.
  • High Speed: The SN74AHC139PWRG4 boasts fast propagation delays, typically 9.3 ns at 5 V, allowing for high-speed operations in critical applications.
  • Low Power Consumption: With a low power consumption characteristic of the CMOS technology, this device is ideal for power-sensitive designs.
  • Output Drive Capability: The outputs can drive up to 8 LSTTL loads, providing the flexibility to interface with various types of logic circuits.
  • Package: It is available in a TSSOP (Thin Shrink Small Outline Package) form factor under the part number SN74AHC139PWRG4, which is suitable for space-constrained applications.

Applications

The versatility of the SN74AHC139PWRG4 makes it an excellent choice for a range of applications, including:

  • Memory decoding or data routing in computer systems
  • Function selection in programmable controllers
  • Address decoding for multiple peripheral devices
  • Control logic for digital systems

Quality and Reliability

As with all Texas Instruments products, the SN74AHC139PWRG4 is manufactured to the highest quality standards, ensuring reliability and performance in critical systems. The device is also supported by comprehensive technical documentation, including datasheets and application notes, to assist designers in integrating the component into their designs effectively.

Conclusion

Overall, the SN74AHC139PWRG4 from Texas Instruments is a robust, versatile, and efficient solution for decoding and demultiplexing applications in modern electronic systems. Its wide voltage range, high-speed operation, and low power consumption make it a smart choice for designers looking to optimize their digital logic operations.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 10 X 1:1 24-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2608
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2271 $56.7750
605+ $0.1864 $112.7720
935+ $0.1805 $168.7675
1,285+ $0.1747 $224.4895
1,660+ $0.1689 $280.3740
2,220+ $0.1514 $336.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess