EN
  • EN
  • DE

SN74AHC14DRG4

Part No SN74AHC14DRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX SCHMITT-TRIGGER INVERTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHC
Packaging Reel - TR
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Operating Supply Voltage 2 V ~ 5.5 V
Maximum Quiescent Current 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.9 V ~ 1.65 V
Logic Level - High 2.2 V ~ 3.85 V
Max Propagation Delay @ V, Max CL 10.6ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1253447-SN74AHC14DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Family Name SN74AHC14
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AHC14DRG4 CAD Model

Description

Product Overview: SN74AHC14DRG4

The SN74AHC14DRG4 from Texas Instruments is a high-performance, hex Schmitt-trigger inverter integrated circuit (IC) designed to operate at a voltage range of 2V to 5.5V. This makes it a versatile choice for a wide array of applications, including signal conditioning, noise filtering, and creating square waves from irregular input signals. The device's robust design ensures that it is compatible with a variety of logic families, making it a reliable component in both new designs and as a drop-in replacement in existing circuits.

Key Features

  • Logic Type: Inverter with Schmitt Trigger Inputs
  • Number of Circuits: Hex (6 independent inverters)
  • Supply Voltage Range: 2V to 5.5V
  • Output Current: ±8mA
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14
  • Operating Temperature: -40°C to +85°C

Performance Advantages

The SN74AHC14DRG4 boasts a fast propagation delay and balanced noise immunity due to its Schmitt-trigger action at all inputs. This feature enhances the performance of the device by allowing it to stabilize noisy or slowly changing input signals, resulting in cleaner, more precise output signals. The device is also characterized by its low power consumption, which is crucial for battery-operated and power-sensitive applications.

Applications

Due to its versatility and high performance, the SN74AHC14DRG4 is suitable for a broad range of applications. It is commonly used in:

  • Wave shaping and signal processing
  • Logic level conversion
  • Glitch-free clock circuits
  • Line drivers
  • Switch debounce circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AHC14DRG4 is no exception. It is designed and manufactured to meet the highest standards, ensuring reliability and performance in even the most demanding conditions. The device is also RoHS compliant, reflecting TI’s dedication to environmental responsibility.

Whether you're designing a new system or upgrading an existing one, the SN74AHC14DRG4 provides the functionality and reliability that engineers have come to expect from Texas Instruments.

You May Also Be Interested in

ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1267 $50.0465
845+ $0.1187 $100.3015
1,310+ $0.1147 $150.2570
1,875+ $0.1067 $200.0625
2,435+ $0.1027 $250.0745
3,040+ $0.0987 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,340 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess