EN
  • EN
  • DE

SN74AHC158DBR

Part No SN74AHC158DBR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SSOP / Multiplexer 4 x 2:1 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
Base Product Number 74AHC158
Other Names 296-SN74AHC158DBRTR,296-4556-6,296-SN74AHC158DBRDKR,296-4556-1,296-SN74AHC158DBRCT,296-4556-2,-SN74AHC158DBRR,296-4556-2,-SN74AHC158DBRE4R,2156-SN74AHC158DBR,-SN74AHC158DBRG4,296-SN74AHC158DBRDKR,-296-4556-1,-SN74AHC158DBRE4,-SN74AHC158DBRG4R,296-4556-1R,SN74AHC158DBRG4,SN74AHC158DBRE4,296-SN74AHC158DBRCT,SN74AHC158DBRG4,296-4556-2R,TEXTISSN74AHC158DBR,-296-4556-1,SN74AHC158DBRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256890-SN74AHC158DBR
Ultra Librarian 3D Model Ultra Librarian SN74AHC158DBR CAD Model

Description

The SN74AHC158DBR is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and precision. This device is part of the AHC family, which stands for Advanced High-Speed CMOS. It is designed to meet the demanding requirements of modern electronic systems, providing a perfect solution for multiplexing and data selection applications.

Key Features

  • Logic Type: Quad 2-Input Multiplexer
  • Supply Voltage Range: 2 V to 5.5 V, accommodating a variety of logic-level requirements.
  • Operating Temperature: -40°C to 85°C, ensuring reliability across a wide range of environmental conditions.
  • Logic Family: AHC, known for its low power consumption and high speed.
  • Mounting Type: Surface Mount, suitable for modern, compact PCB designs.
  • Package / Case: SSOP (Shrink Small Outline Package), providing a space-efficient footprint.

Performance Characteristics

The SN74AHC158DBR boasts a propagation delay time that is significantly lower than other comparable logic devices, making it an ideal choice for high-speed operations. Its balanced propagation delays and low input capacitance contribute to its high-speed performance.

Applications

Due to its versatile nature, the SN74AHC158DBR is suitable for a wide range of applications. It's commonly used in data routing, signal gating, and hardware logic implementation. Its ability to operate at high speeds while maintaining low power consumption makes it an excellent choice for battery-operated devices, portable electronics, and any application where power efficiency is crucial.

Quality and Support

Texas Instruments is committed to delivering high-quality products. The SN74AHC158DBR is rigorously tested to ensure it meets TI's standards for durability and performance. In addition, customers can access extensive technical support and resources, including datasheets, reference designs, and application notes, to facilitate the integration of the device into their projects.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess