EN
  • EN
  • DE

SN74AHC158NSR

Part No SN74AHC158NSR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SO / Multiplexer 4 x 2:1 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel (TR)
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number 74AHC158
Other Names TEXTISSN74AHC158NSR,2156-SN74AHC158NSR-TITR,2156-SN74AHC158NSR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256886-SN74AHC158NSR
Ultra Librarian 3D Model Ultra Librarian SN74AHC158NSR CAD Model

Description

The SN74AHC158NSR, from Texas Instruments, is a high-performance, quadruple 2-line to 1-line data selector/multiplexer that operates from a wide range of 2 V to 5.5 V. This integrated circuit is designed to provide high-speed, low-power operation, making it suitable for a variety of digital applications. Encased in an SOP (Small Outline Package), the SN74AHC158NSR is designed for surface-mount technology, providing a compact and efficient solution for space-constrained applications.

The device features four multiplexer units, each with two inputs and one output, along with two common select inputs and an output enable input. The select inputs determine which of the data inputs are allowed to pass through to the output. When the output enable input is low, the outputs are active and reflect the selected inputs. If the output enable is high, the outputs are disabled and enter a high-impedance state, which helps in reducing power consumption and allows for the multiplexing of different signals without interference.

With its low on-state resistance and minimal propagation delay, the SN74AHC158NSR is optimized for high-speed signal switching. The device is also characterized for operation from -40°C to 85°C, making it reliable for industrial temperature ranges. Additionally, the SN74AHC158NSR supports the bus-hold feature on the data inputs, which eliminates the need for external pull-up or pull-down resistors and helps in maintaining the last known state during periods of high-impedance.

The SN74AHC158NSR is RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances. Texas Instruments' commitment to quality and performance is evident in this product, which is rigorously tested to meet stringent industry specifications. Whether used in digital signal routing, data selection, or as a control interface, the SN74AHC158NSR provides a reliable and efficient solution for your digital switching needs.

Key Features:

  • Wide operating voltage range (2 V to 5.5 V)
  • Quadruple 2-line to 1-line data selection
  • Low on-state resistance
  • High-impedance output state when disabled
  • Bus-hold data inputs
  • Operational temperature range: -40°C to 85°C
  • RoHS compliant
  • Available in SOP package for surface-mount technology

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess