EN
  • EN
  • DE
  • IT

SN74AHC16540DGGR

Part No SN74AHC16540DGGR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 48TSSOP  /  Buffer, Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number 74AHC16540
Other Names -74AHC16540DGGRE4,-74AHC16540DGGRG4,-74AHC16540DGGRE4R,-SN74AHC16540DGGRR,74AHC16540DGGRG4,-296-4572-1,296-4572-6,TEXTISSN74AHC16540DGGR,74AHC16540DGGRE4,-74AHC16540DGGRG4R,74AHC16540DGGRE4,296-4572-2,74AHC16540DGGRG4,296-4572-1,2156-SN74AHC16540DGGR,-296-4572-1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260014-SN74AHC16540DGGR
Ultra Librarian 3D Model Ultra Librarian SN74AHC16540DGGR CAD Model

Description

The SN74AHC16540DGGR is a high-performance, 16-bit buffer and line driver designed by Texas Instruments to address the needs of high-speed signal transmission while minimizing power consumption. This integrated circuit is a part of the AHC (Advanced High-Speed CMOS) family, which provides a balance between speed and power efficiency, making it an ideal choice for interfacing with bus lines in a wide range of digital applications.

Key Features:

  • Wide Operating Voltage Range: The device operates over a broad voltage range of 2V to 5.5V, allowing for compatibility with various logic levels and enabling use in mixed-voltage systems.
  • High Drive Capability: With the ability to source up to 8 mA and sink up to 8 mA, the SN74AHC16540DGGR can drive capacitive loads and maintain signal integrity, even in demanding environments.
  • Low Power Consumption: The AHC technology ensures low power dissipation, which is vital for battery-powered and energy-sensitive applications.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to bus lines without the risk of high-current bus contention, facilitating the use in bus-oriented systems.
  • High On-Off Output Voltage Ratio: This feature provides a high degree of noise immunity, ensuring reliable operation in noisy electrical environments.
  • Edge-Rate Control: The device incorporates edge-rate control circuitry that significantly reduces output overshoot and undershoot, which helps to minimize electromagnetic interference (EMI).

Applications:

The SN74AHC16540DGGR is versatile and can be used in various digital applications, including:

  • Memory address drivers
  • Data receivers/transmitters
  • Bus-oriented systems
  • Backplane driving
  • Portable electronics

Package and Quality:

This particular model, DGGR, is offered in a TSSOP (Thin Shrink Small-Outline Package) with 48 pins, providing a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS TRANSCVR 8BIT 20VSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 8-INPUT 20SOP
Need more? Email Us
Fairchild/ON Semiconductor
IC DRIVER HEX NON-INV 14SOIC / Buffer 6-CH Non-Inverting Bipolar 14-Pin SOIC N T/R
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 8VSSOP / Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-VSSOP
Lowest to $0.6726
Texas Instruments
IC BUFF/DVR TRI-ST 6BIT 16TSSOP
Lowest to $0.6542
Fairchild/ON Semiconductor
IC TRANSCEIVER 3-ST 8BIT 20SOIC / Bus XCVR Single 8-CH 3-ST 20-Pin SOIC W T/R
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-SOIC
Lowest to $8.6029
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V US8 / Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output US8
Lowest to $0.6011
Texas Instruments
IC BUFF/DVR TRI-ST DUAL 20SOIC / Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SOIC T/R
Lowest to $0.4806

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess