EN
  • EN
  • DE

SN74AHC174DGVRE4

Part No SN74AHC174DGVRE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 6BIT 16TVSOP  /  Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TFSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel (TR)
Product Status Obsolete
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 180 MHz
Max Propagation Delay @ V, Max CL 9.2ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Iq) 4 µA
Input Capacitance 1.7 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-TVSOP
Package / Case 16-TFSOP (0.173", 4.40mm Width)
Base Product Number 74AHC174
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258655-SN74AHC174DGVRE4
Ultra Librarian 3D Model Ultra Librarian SN74AHC174DGVRE4 CAD Model

Description

Product Overview: SN74AHC174DGVRE4

The SN74AHC174DGVRE4 is a high-quality hex D-type flip-flop integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the AHC (Advanced High-Speed CMOS) family, which is known for its robust performance and compatibility with a wide range of applications.

Key Features

  • Logic Type: Hex D-type flip-flop with clear
  • Operating Voltage: 2 V to 5.5 V, catering to a variety of logic level requirements
  • High-Speed Performance: Capable of operating at frequencies up to 100 MHz (typical) at 5V
  • Low Power Consumption: ICC is reduced by 50%
  • Output Drive Capability: Can drive up to 8 LSTTL loads, providing versatility in interfacing with other logic families
  • Package: Available in a 16-pin TVSOP package that is both space-efficient and suitable for automated assembly processes
  • Temperature Range: Specified from -40°C to 85°C, ensuring reliable operation in a wide range of environmental conditions

Applications

The SN74AHC174DGVRE4 is ideal for a diverse array of electronic applications, including:

  • Buffer/storage registers
  • Shift registers
  • Data storage
  • Pattern generators
  • Industrial controls

Quality and Reliability

As with all Texas Instruments products, the SN74AHC174DGVRE4 is designed to meet high standards of quality and reliability. It is fabricated using the industry-proven silicon-gate CMOS technology, which provides a robust method for creating integrated circuits with low power dissipation.

Environmental Considerations

The SN74AHC174DGVRE4 is also RoHS compliant, meaning it is manufactured with a commitment to environmental safety by avoiding hazardous substances. This compliance ensures that the product is suitable for use in applications that are sensitive to environmental impacts.

Overall, the SN74AHC174DGVRE4 from Texas Instruments is a versatile, high-performance solution for designers who require a reliable hex D-type flip-flop for their digital logic applications. Its combination of speed, low power consumption, and environmental compliance makes it an excellent choice for modern electronic systems.

You May Also Be Interested in

Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess