EN
  • EN
  • DE

SN74AHC1G04DCK

Part No SN74AHC1G04DCK
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SINGLE INVERTER GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253473-SN74AHC1G04DCK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Metering, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G04DCK CAD Model

Description

The SN74AHC1G04DCK is a high-speed CMOS device that serves as a single inverter gate, designed and manufactured by the renowned semiconductor company, Texas Instruments. This integrated circuit is part of the AHC family, known for its robust performance and versatility in various applications. It operates over a broad voltage range (2 V to 5.5 V) and features balanced propagation delays and low power consumption, making it suitable for a wide array of electronic systems.

Key Features

  • Logic Type: Inverter
  • Output Current: ±8 mA
  • Voltage - Supply: 2 V ~ 5.5 V
  • Operating Temperature: -40°C ~ 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SC-70, SOT-353
  • Propagation Delay: 4.5ns at 4.5V

Product Advantages

The SN74AHC1G04DCK offers several advantages for designers. Its small size SC-70, SOT-353 package makes it ideal for space-constrained applications. The low power consumption is beneficial for portable and battery-powered devices, ensuring efficient operation and longer battery life. Additionally, the device's wide operating voltage range provides design flexibility, allowing it to be used in various logic-level translation applications.

Applications

This single inverter gate is widely used in multiple applications, including:

  • Logic level conversion
  • Signal inversion
  • Pulse shaping
  • Oscillators
  • High-speed data processing

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74AHC1G04DCK is no exception, with rigorous testing and quality assurance measures in place to ensure reliability and performance in demanding conditions. It is designed to meet or exceed the requirements of the industrial temperature range, providing a reliable solution for industrial, commercial, and consumer applications.

For detailed specifications, technical documentation, and application notes, designers and engineers are encouraged to visit the official Texas Instruments website or contact their local Texas Instruments sales office.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,415+ $0.0354 $50.0910
3,015+ $0.0332 $100.0980
4,675+ $0.0321 $150.0675
6,715+ $0.0298 $200.1070
8,715+ $0.0287 $250.1205
10,870+ $0.0276 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 141,548 pieces
MOQ: 1415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess