The SN74AHC1G04DCKJ is a single gate inverter chip from Texas Instruments, designed to provide high-speed CMOS logic while operating at a low voltage range. This device is part of the AHC family, which stands for Advanced High-Speed CMOS, known for its robust performance and efficiency in a variety of electronic applications.
Key Features
- Logic Type: Inverter - The SN74AHC1G04DCKJ performs the basic logic inverter function, which inverts the input signal.
- Supply Voltage Range: 2 V to 5.5 V - It operates over a broad range of supply voltages, making it versatile for different logic level requirements.
- High-Speed: Propagation delay time is typically 8 ns at 5 V, allowing for fast signal processing.
- Output Drive Capability: Can drive up to 8 LSTTL loads, providing sufficient current for a variety of applications.
- Low Power Consumption: Uses CMOS technology which minimizes power consumption when in a static state.
- Package: Delivered in an SC70, 6-pin package that is compact and suitable for space-constrained applications.
Applications
The SN74AHC1G04DCKJ is suitable for a wide range of applications due to its high speed and low power consumption. Some typical applications include:
- Servers
- Personal Computers
- Networking Equipment
- Portable Electronics
- Signal Processing
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74AHC1G04DCKJ is no exception. It is designed to meet the stringent requirements of the industrial market. The device is also RoHS compliant, ensuring adherence to environmental standards.
Ordering and Packaging
The SN74AHC1G04DCKJ is available in tape and reel packaging, facilitating easy mounting and assembly processes for mass production. Detailed ordering and shipment information can be obtained from Texas Instruments' official website or authorized distributors.