EN
  • EN
  • DE

SN74AHC1G04DRLR

Part No SN74AHC1G04DRLR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC SINGLE INVERTER GATE SOT-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V to 1.65 V
Logic Level - High 1.5 V to 3.85 V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-5
Dimension SOT-553
Win Source Part Number 1099195-SN74AHC1G04DRLR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G04DRLR CAD Model

Description

Product Overview: SN74AHC1G04DRLR

The SN74AHC1G04DRLR is a high-speed CMOS device from Texas Instruments, designed to deliver the functionality of a single inverter gate. This integrated circuit is part of the AHC family, known for its robust performance and compatibility with a wide range of applications. The SN74AHC1G04DRLR is particularly suitable for systems that require logic-level conversions and signal inversion with a minimal footprint.

Key Features

  • Logic Type: Inverter
  • Number of Circuits: Single
  • Supply Voltage Range: 2V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Output Current: ±8mA
  • Propagation Delay Time: 4.5ns at 4.5V
  • Mounting Type: Surface Mount
  • Package / Case: SOT-5X3
  • Logic Level - Low: 0.5V (Max) at 2V
  • Logic Level - High: 1.5V (Min) at 2V

Applications

The SN74AHC1G04DRLR is versatile and can be used in a variety of digital applications. It is often implemented in logic circuits for:

  • Signal processing
  • Data manipulation
  • Function generation
  • Power management systems
  • Consumer electronics
  • Embedded systems

Performance and Quality

With its fast propagation delay and low power consumption, the SN74AHC1G04DRLR is engineered for efficient performance in high-speed digital environments. The device also features balanced drive characteristics, ensuring low noise and stable operation.

Environmental and Regulatory Compliance

The SN74AHC1G04DRLR is compliant with the RoHS directive, making it suitable for use in environmentally sensitive applications. Texas Instruments is committed to producing eco-friendly products without compromising on quality and performance.

Conclusion

As a compact and reliable solution from Texas Instruments, the SN74AHC1G04DRLR inverter is an excellent choice for designers looking to incorporate a single gate inverter into their digital systems. Its high-speed operation, low power draw, and small package size make it an ideal component for modern electronic applications requiring precision and efficiency.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1723 $50.8285
710+ $0.1414 $100.3940
1,095+ $0.1370 $150.0150
1,510+ $0.1326 $200.2260
1,955+ $0.1282 $250.6310
2,615+ $0.1149 $300.4635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess