EN
  • EN
  • DE

SN74AHC1G14DCKT

Part No SN74AHC1G14DCKT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC SNGL SCHM-TRG INV GATE SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.9 V to 1.65 V
Logic Level - High 2.2 V to 3.85 V
Max Propagation Delay @ V, Max CL 10.6ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1099211-SN74AHC1G14DCKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G14DCKT CAD Model

Description

Product Overview: SN74AHC1G14DCKT

The SN74AHC1G14DCKT is a high-performance, single Schmitt-trigger inverter manufactured by Texas Instruments. This integrated circuit is designed to operate with a wide supply voltage range from 2 V to 5.5 V, making it suitable for a multitude of applications that require logic-level conversions, signal conditioning, or pulse shaping with a fast propagation delay.

The device comes in a compact 5-pin SC70 package, which is ideal for space-constrained applications. It features a single inverter with a Schmitt-trigger input that provides hysteresis, which is particularly beneficial for transforming noisy input signals into clean digital outputs, thereby enhancing noise immunity and reducing the risk of unwanted oscillations.

Key Features:

  • Logic Type: Single Schmitt-Trigger Inverter
  • Supply Voltage Range: 2 V to 5.5 V, accommodating a variety of logic levels and making it versatile for interfacing with other logic families.
  • Package: 5-pin SC70, optimized for minimal footprint and low-profile applications.
  • Output Drive Capability: Capable of driving up to 8 mA, ensuring sufficient current for a wide range of loads.
  • Propagation Delay: Fast switching speeds with typical delay times less than 10 ns, facilitating quick response in critical applications.
  • Hysteresis: Enhanced noise immunity due to the Schmitt-trigger action, which makes it ideal for debouncing switches or cleaning up noisy signals.
  • Operating Temperature: Designed to function over a broad temperature range, from -40°C to 85°C, ensuring reliability across various environmental conditions.

Applications:

The SN74AHC1G14DCKT is well-suited for a wide range of applications, including:

  • Signal conditioning and pulse shaping
  • Logic-level translation for mixed-voltage systems
  • Waveform generation
  • Switch debouncing circuits
  • Oscillator circuits

This device is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. Whether you are designing consumer electronics, automotive systems, or industrial controls, the SN74AHC1G14DCKT offers a robust and versatile solution for your inverting logic requirements.

You May Also Be Interested in

STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,325+ $0.0378 $50.0850
2,825+ $0.0354 $100.0050
4,390+ $0.0342 $150.1380
6,290+ $0.0318 $200.0220
8,170+ $0.0306 $250.0020
10,205+ $0.0294 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 212,660 pieces
MOQ: 1325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess