EN
  • EN
  • DE
  • IT

SN74AHC1G66DCKR

Part No SN74AHC1G66DCKR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SC70
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 756734-SN74AHC1G66DCKR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G66DCKR CAD Model

Description

The SN74AHC1G66DCKR is a high-performance, single-pole, single-throw (SPST) analog switch from Texas Instruments, designed to deliver precision and reliability for a wide range of applications. This versatile component is part of the AHC (Advanced High-Speed CMOS) family, which is known for its low power consumption and high speed.

Key Features

  • Low Power Consumption: The device operates with a very low quiescent current, making it suitable for battery-powered and portable applications where power efficiency is crucial.
  • Wide Voltage Range: It can handle a wide operating voltage range from 2 V to 5.5 V, providing design flexibility for various logic levels and compatibility with mixed-voltage systems.
  • High-Speed Operation: With fast switching speeds, the SN74AHC1G66DCKR is capable of handling high-frequency signals without significant signal degradation, making it ideal for high-speed data acquisition systems.
  • Low On-State Resistance: The switch features a low on-state resistance, which minimizes signal attenuation and ensures high signal integrity.
  • Bidirectional Signal Flow: The analog switch allows bidirectional signal flow, which means it can be used in multiplexer/demultiplexer applications.
  • Control Input Overvoltage Tolerance: The control input can tolerate voltages up to 5.5 V, regardless of the voltage supply level, providing additional protection against voltage spikes.

Applications

The SN74AHC1G66DCKR is suitable for a variety of applications, including:

  • Signal routing in audio and video equipment
  • Data acquisition systems
  • Communication systems
  • Test and measurement equipment
  • Portable devices

Package and Quality

The device comes in a compact SC70-6 package, which is ideal for space-constrained applications. It is also available in tape and reel packaging for automated assembly processes. Texas Instruments is committed to providing high-quality products, and the SN74AHC1G66DCKR is no exception, meeting stringent industry standards for performance and reliability.

With its robust feature set, the SN74AHC1G66DCKR from Texas Instruments is a smart choice for designers looking to add a reliable analog switch to their electronic designs.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess