EN
  • EN
  • DE

SN74AHC374DWR

Part No SN74AHC374DWR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHC
Packaging Reel - TR
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 120MHz
Max Propagation Delay @ V, Max CL 10.1ns @ 5V, 50pF
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 2 V ~ 5.5 V
Current - Quiescent 4μA
Input Capacitance 4pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 1253537-SN74AHC374DWR
Manufacturer Homepage www.ti.com
Family Name SN74AHC374
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHC374DWR CAD Model

Description

Product Overview: SN74AHC374DWR

The SN74AHC374DWR is an advanced high-speed CMOS octal edge-triggered flip-flop with a clear function, designed and manufactured by Texas Instruments. This integrated circuit is part of the AHC family, which is known for its robustness and compatibility with TTL (Transistor-Transistor Logic). The device is particularly suitable for a wide range of applications, including telecommunications, computing, and data storage systems, where it serves as a reliable component for data storage, transfer, and signal processing.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with Clear
  • Operating Voltage: 2 V to 5.5 V, accommodating a variety of logic level requirements and ensuring compatibility with both 3.3V and 5V systems.
  • Output Current: ±8 mA, providing sufficient drive capability for most applications.
  • Edge-Triggered Design: Captures data on the rising edge of the clock signal, ensuring precise timing and synchronization.
  • Clear Function: Asynchronous clear input allows for the immediate resetting of all flip-flops, enhancing system control and data integrity.
  • Propagation Delay Time: Typically 13 ns at 5V, 50pF, allowing for high-speed operation in critical applications.
  • IC Package Type: SOP (Small Outline Package) with a wide body, identified by the package code "DWR", offering a space-saving solution for PCB designs.
  • RoHS Compliant: Meets environmental standards, ensuring suitability for use in various markets.

Applications

The SN74AHC374DWR is highly versatile and can be used in a range of applications, including:

  • Buffer/Storage Registers
  • Shift Registers
  • Data Synchronization and Transfer
  • System Control Circuits

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74AHC374DWR is no exception. Each device undergoes rigorous testing to ensure high reliability and performance under various conditions. Customers can trust this product to deliver consistent operation and longevity in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2570 $50.1150
475+ $0.2109 $100.1775
735+ $0.2043 $150.1605
1,015+ $0.1977 $200.6655
1,310+ $0.1912 $250.4720
1,755+ $0.1714 $300.8070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess