EN
  • EN
  • DE

SN74AHCT04DBLE

Part No SN74AHCT04DBLE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HEX INVERTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253577-SN74AHCT04DBLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHCT04DBLE CAD Model

Description

SN74AHCT04DBLE Hex Inverters from Texas Instruments

The SN74AHCT04DBLE from Texas Instruments is a high-performance, six-channel logic inverter integrated circuit designed to address a wide range of applications requiring signal inversion. This device is part of the AHCT family, which is characterized by its high drive and fast switching capabilities, making it suitable for interfacing with TTL levels.

Key Features:

  • Logic Type: Hex Inverter
  • Supply Voltage: Operates from 4.5V to 5.5V
  • Output Current: ±8 mA
  • Logic Level Compatibility: TTL-Compatible Inputs
  • Package: SSOP (DBLE)
  • Temperature Range: -40°C to 85°C operational range

The SN74AHCT04DBLE is particularly well-suited for implementing logic-level conversions and for driving capacitive loads thanks to its balanced propagation delays and low power consumption. Its design ensures minimal power dissipation while in operation, without compromising on speed or performance.

Applications:

The versatility of the SN74AHCT04DBLE allows it to be used in a variety of applications, including:

  • Waveform generation
  • Signal processing
  • Logic level translation
  • Oscillator circuits
  • Glitch-free power-up/power-down protection circuits

With its robust design and wide operating voltage range, the SN74AHCT04DBLE is an excellent choice for designers looking for a reliable hex inverter that can be used across multiple platforms and applications. The device comes in a space-saving SSOP package, which is ideal for applications with limited PCB real estate.

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74AHCT04DBLE is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring reliability and performance even under challenging conditions. Engineers and designers can rely on this hex inverter to maintain signal integrity and provide consistent performance throughout its operational lifespan.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess