EN
  • EN
  • DE

SN74AHCT08RGYR

Part No SN74AHCT08RGYR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT POSITIVE-AND GATES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHCT
Packaging Reel - TR
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-VQFN (3.5x3.5)
Package 14-VFQFN Exposed Pad
Win Source Part Number 1253586-SN74AHCT08RGYR
Manufacturer Homepage www.ti.com
Family Name SN74AHCT08
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHCT08RGYR CAD Model

Description

Product Overview: SN74AHCT08RGYR by Texas Instruments

The SN74AHCT08RGYR is a high-performance integrated circuit designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This device is part of the 'AHCT' family, known for its advanced high-speed CMOS technology. The SN74AHCT08RGYR is a quadruple 2-input positive-AND gate that offers a perfect blend of speed and power efficiency, making it an ideal choice for a wide range of digital applications.

The SN74AHCT08RGYR operates over a broad voltage range of 4.5V to 5.5V, which allows it to interface with both 5V TTL and 3.3V CMOS logic levels seamlessly. This feature makes it incredibly versatile for system-level integration where different logic families are in use. Its ability to drive up to 8 LSTTL loads ensures that it can handle significant output demands without faltering.

This product comes in a compact VQFN (Very Thin Quad Flat Non-leaded) package, specifically the RGY 14-pin variant, which is highly beneficial for space-constrained applications. The package is designed for optimal thermal performance and reliability, which is a hallmark of Texas Instruments' products.

Key features of the SN74AHCT08RGYR include:

  • Logic Type: Quadruple 2-Input Positive AND Gate
  • Operating Voltage Range: 4.5V to 5.5V
  • Compatibility: TTL and CMOS logic levels
  • Output Drive Capability: Up to 8 LSTTL loads
  • Package Type: VQFN-14
  • Operating Temperature Range: -40°C to 85°C

TI's SN74AHCT08RGYR is RoHS compliant and supports green manufacturing, which means it meets the latest environmental standards for electronic components. It is designed for use in logic level translation, signal gating, and various other digital functions that require a high-speed AND gate operation.

Whether you're designing a complex digital system or simply need a reliable AND gate for your circuit, the SN74AHCT08RGYR from Texas Instruments offers the performance and quality that engineers and designers have come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess