EN
  • EN
  • DE

SN74AHCT126DBR

Part No SN74AHCT126DBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14SSOP / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package 14-SSOP
Base Product Number 74AHCT126
Other Names -SN74AHCT126DBRE4R,2156-SN74AHCT126DBR,SN74AHCT126DBRE4,-SN74AHCT126DBRR,SN74AHCT126DBRG4,296-4656-2R,TEXTISSN74AHCT126DBR,SN74AHCT126DBRE4,SN74AHCT126DBRG4,296-4656-6,296-4656-1R,-SN74AHCT126DBRE4,-SN74AHCT126DBRG4,296-4656-2,-SN74AHCT126DBRG4R,-296-4656-1,296-4656-1,-296-4656-1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259962-SN74AHCT126DBR
Ultra Librarian 3D Model Ultra Librarian SN74AHCT126DBR CAD Model

Description

The SN74AHCT126DBR is a high-performance, quadruple bus buffer gate designed and manufactured by Texas Instruments. This integrated circuit is part of the 'AHCT' family, which is known for its advanced high-speed CMOS technology. It is specifically engineered to address the needs of high-drive applications and is an ideal choice for interfacing between different voltage levels within digital systems.

Key Features

  • Logic Type: Quad Bus Buffer, Tri-State Outputs
  • Operating Voltage Range: 4.5 V to 5.5 V, which is compatible with TTL (Transistor-Transistor Logic) levels.
  • Output Drive Capability: Capable of driving up to 15 LSTTL (Low-Power Schottky TTL) loads over the full temperature range.
  • IC Package Type: SSOP (Shrink Small Outline Package) with the package designator DBR, providing a space-saving footprint.
  • Temperature Range: Designed to operate over a broad temperature range, from -40°C to 85°C, making it suitable for industrial applications.

Applications

The SN74AHCT126DBR is versatile and can be used in a wide array of applications, including:

  • Signal buffering and isolation
  • Driving heavy loads or bus lines
  • Level shifting for interfacing between different logic levels
  • Control systems
  • Communication systems

Quality and Reliability

As with all Texas Instruments products, the SN74AHCT126DBR is designed to meet high-quality and reliability standards. It is subjected to rigorous testing and validation to ensure optimal performance in various environments and applications.

Ordering Information

The SN74AHCT126DBR is available in a tape and reel format, facilitating automated assembly processes for manufacturers. For detailed ordering and shipping information, refer to the official Texas Instruments datasheet and product ordering resources.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2563 $51.2600
480+ $0.2103 $100.9440
740+ $0.2037 $150.7380
1,015+ $0.1971 $200.0565
1,315+ $0.1906 $250.6390
1,760+ $0.1709 $300.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,430 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess