EN
  • EN
  • DE

SN74AHCT126N

Part No SN74AHCT126N
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14DIP / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHCT
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number 74AHCT126
Other Names TEXTISSN74AHCT126N,SN74AHCT126NE4,-SN74AHCT126NR,-296-4659-5,2156-SN74AHCT126N,296-4659-5,-296-4659-5,-SN74AHCT126NE4R,SN74AHCT126NE4,-SN74AHCT126NE4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259943-SN74AHCT126N
Ultra Librarian 3D Model Ultra Librarian SN74AHCT126N CAD Model

Description

Product Overview: SN74AHCT126N

The SN74AHCT126N is a high-performance integrated circuit from Texas Instruments, designed to provide robust buffering and signal integrity in a wide array of digital applications. This quadruple bus buffer gate with 3-state outputs is part of the 'AHCT' family, which signifies the use of advanced high-speed CMOS technology with TTL compatibility.

The device features four independent buffer gates, each with a separate output enable (OE) control, which allows for greater flexibility in control and bus management. When the output enable (OE) input is low, the respective gate passes the input data to the output. Conversely, when OE is high, the output is in the high-impedance state, effectively disconnecting it from the bus or common data lines. This 3-state feature allows for connection to a bus-oriented system without the risk of data contention.

With a wide operating voltage range of 4.5V to 5.5V, the SN74AHCT126N is suitable for interfacing with 5V systems and can support mixed-voltage mode operation, making it an excellent choice for translating signals between different voltage domains. The device also provides high drive capability, with outputs that can source or sink up to 8 mA at 5V, making it capable of driving heavier loads than standard CMOS outputs.

For enhanced system reliability, the SN74AHCT126N includes inputs that are designed to tolerate voltages up to 5.5V, regardless of the operating voltage, preventing potential damage from overvoltage conditions. This feature is particularly useful in mixed-voltage environments where voltage spikes or transients may be present.

Encased in a standard 14-pin DIP (Dual In-line Package), the SN74AHCT126N is easy to integrate into a broad range of printed circuit board designs. Its robust design ensures stable performance over the recommended operating free-air temperature range of -40°C to 85°C.

Overall, the SN74AHCT126N from Texas Instruments is a versatile and reliable choice for designers looking to ensure signal integrity and drive capability in their digital systems, while maintaining compatibility with TTL logic levels.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess