EN
  • EN
  • DE

SN74AHCT139DR

Part No SN74AHCT139DR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL 2-LINE TO 4-LINE DECODERS/DEMULTIPLEXERS | IC DUAL 2-4 DECODE/DEMUX 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74AHCT139
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253602-SN74AHCT139DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHCT139DR CAD Model

Description

Product Overview: SN74AHCT139DR - Texas Instruments

The SN74AHCT139DR is a high-speed, dual 2-line to 4-line decoder/demultiplexer integrated circuit designed and manufactured by Texas Instruments. This device is part of the 'AHCT' family, which signifies that it is fabricated using an advanced silicon-gate CMOS technology. The 'DR' suffix in the product code indicates that the product is offered in a SOIC (Small Outline Integrated Circuit) package and is supplied on a reel, making it suitable for automated assembly processes.

The SN74AHCT139DR is optimized for 4.5V to 5.5V VCC operation, but it can interface with 5V TTL logic signals. This device features two individual 2-line to 4-line decoders, each with an address input (A0, A1), an active-low enable input (G), and four mutually exclusive outputs (Y0 to Y3). When the enable input is high, all outputs on the respective decoder are low. When the enable input is low, one of the four outputs will go high, determined by the combination of the address inputs.

This versatile component is characterized for operation from -40°C to 85°C, making it suitable for a wide range of commercial and industrial applications. The SN74AHCT139DR is commonly used in systems where decoding or demultiplexing of signals is required, such as address decoding in memory selection, data routing, and control signal generation.

Key features of the SN74AHCT139DR include:

  • Support for 5V TTL logic levels
  • Low power consumption characteristic of CMOS devices
  • High noise immunity
  • Functional equivalents to the SN54/74LS139
  • Output drive capability of up to 8 LSTTL loads
  • Typical VOLP (Output Ground Bounce)
  • Typical VOHV (Output VOH Undershoot) > 2V at VCC = 4.5V, TA = 25°C

Designed for easy implementation and integration into digital systems, the SN74AHCT139DR is a reliable and efficient solution for demultiplexing and decoding applications. Its dual-functionality allows for space-saving on PCBs and its compatibility with TTL levels ensures that it can be used in mixed-technology environments. The device's specifications and performance make it an excellent choice for designers looking to utilize high-quality, industry-standard components in their designs.

You May Also Be Interested in

Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1829 $50.2975
670+ $0.1501 $100.5670
1,035+ $0.1454 $150.4890
1,425+ $0.1407 $200.4975
1,840+ $0.1360 $250.2400
2,460+ $0.1220 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 875 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess