EN
  • EN
  • DE

SN74AHCT14DRG4

Part No SN74AHCT14DRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INV SCHMITT 6CH 1-IN 14SOIC  /  Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel (TR)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 0.6V
Logic Level - High 1.9V ~ 2.1V
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74AHCT14
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258065-SN74AHCT14DRG4
Ultra Librarian 3D Model Ultra Librarian SN74AHCT14DRG4 CAD Model

Description

Product Overview: SN74AHCT14DRG4

The SN74AHCT14DRG4 is a high-performance, hex Schmitt-trigger inverter integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This device is a part of the 'AHCT' family, which is characterized by its advanced high-speed CMOS technology with TTL-compatible inputs. The SN74AHCT14DRG4 is specifically crafted to offer robust noise immunity and hysteresis, making it an excellent choice for applications requiring clean and stable signal inversion.

Key Features

  • Logic Type: Hex Schmitt-Trigger Inverter
  • Supply Voltage Range: 4.5V to 5.5V, which is ideal for 5V systems.
  • Operating Temperature: -40°C to +85°C, ensuring reliability in various environmental conditions.
  • Package / Case: The device comes in an SOP (Small Outline Package) with a Reel packaging type, specifically the 14-SOIC variant.
  • Logic Level Compatibility: TTL input compatibility allows for easy integration with existing TTL logic systems.
  • Output Current: Capable of driving up to 8 mA, providing sufficient current for a wide range of applications.

Applications

The SN74AHCT14DRG4 is versatile and can be used in various electronic systems, including:

  • Wave shaping and signal processing
  • Glitch-free power-up / power-down circuitry
  • Line receivers with hysteresis
  • Logic level translators
  • Oscillator circuits

Quality and Reliability

TI's commitment to quality ensures that the SN74AHCT14DRG4 meets stringent industry standards for performance and reliability. The device is RoHS compliant, which signifies adherence to environmental regulations by restricting the use of certain hazardous substances in electronics.

Support and Resources

Customers can access comprehensive technical support and resources on the Texas Instruments website, including datasheets, application notes, and design tools. TI also provides customer support through their community forums and direct technical assistance to help integrate the SN74AHCT14DRG4 into your next project seamlessly.

You May Also Be Interested in

Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3982 $51.7660
310+ $0.3267 $101.2770
475+ $0.3165 $150.3375
655+ $0.3063 $200.6265
845+ $0.2961 $250.2045
1,130+ $0.2655 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,888 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess