EN
  • EN
  • DE

SN74AHCT16373DLR

Part No SN74AHCT16373DLR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH TRANSP D 3ST 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Product Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 2
Delay Time - Propagation 1ns
Current - Output High, Low 8mA, 8mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74AHCT16373
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 749389-SN74AHCT16373DLR
Ultra Librarian 3D Model Ultra Librarian SN74AHCT16373DLR CAD Model

Description

Product Overview: SN74AHCT16373DLR from Texas Instruments

The SN74AHCT16373DLR is a high-performance, 16-bit transparent D-type latch with 3-state outputs from Texas Instruments, designed to provide efficient and reliable solutions for temporary storage of data in digital systems. This integrated circuit is part of the 'AHCT family, which is characterized by its high-speed CMOS technology coupled with TTL compatibility, making it a versatile choice for interfacing with both CMOS and TTL logic levels.

Key Features

  • Logic Family: The device belongs to the AHCT logic family, ensuring high-speed operation while maintaining compatibility with TTL signal levels.
  • Number of Bits: It features a 16-bit width, allowing for parallel storage of 16 bits of data.
  • Output Type: 3-state outputs provide the capability to place the output in a high-impedance state, facilitating bus-oriented applications.
  • Operating Voltage: The latch operates over a wide range of 4.5V to 5.5V, making it suitable for various digital environments.
  • Latch Type: Transparent D-type latches ensure that data at the input is reflected at the output when the latch-enable (LE) input is high.

Performance and Quality

The SN74AHCT16373DLR is designed to deliver high-speed performance with a typical t<sub>pd (propagation delay time) of 8.5 ns, ensuring rapid response and data transfer in critical applications. The device also offers a wide operating temperature range from -40°C to 85°C, which guarantees stable operation under varying environmental conditions.

Package and Mounting

Enclosed in a 48-pin SSOP (Shrink Small Outline Package), the SN74AHCT16373DLR is optimized for space-saving and surface-mount technology, which is ideal for compact and high-density electronic assemblies.

Applications

This latch is suitable for a broad range of applications, including:

  • Data storage and buffering in computer systems
  • Interface and bus drivers in communication systems
  • System address registers in microprocessors
  • Temporary data storage in digital signal processing

With its robust design and compatibility with multiple logic levels, the SN74AHCT16373DLR from Texas Instruments is a reliable and versatile choice for designers and engineers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
Texas Instruments
QUADRUPLE /S-/R LATCHES 16-CDIP
Lowest to $30.6212
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166
Texas Instruments
54ALS573C OCTAL D-TYPE TRANSPARE
Lowest to $21.0033
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732
Texas Instruments
IC LATCH TRANSP OCTAL D 20SO / Channel IC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4472 $50.6520
85+ $1.1875 $100.9375
135+ $1.1504 $155.3040
180+ $1.1133 $200.3940
235+ $1.0762 $252.9070
315+ $0.9649 $303.9435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess