EN
  • EN
  • DE

SN74AHCT16541DGVR

Part No SN74AHCT16541DGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 48TVSOP  /  Buffer, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 48-TVSOP
Base Product Number 74AHCT16541
Other Names 296-4700-2,296-4700-1,74AHCT16541DGVRE4,-296-4700-1,74AHCT16541DGVRG4,-296-4700-1,296-4700-6,-74AHCT16541DGVRE4,-SN74AHCT16541DGVRR,74AHCT16541DGVRE4,-74AHCT16541DGVRE4R,74AHCT16541DGVRG4,2156-SN74AHCT16541DGVR,TEXTISSN74AHCT16541DGVR,-74AHCT16541DGVRG4,-74AHCT16541DGVRG4R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259965-SN74AHCT16541DGVR
Ultra Librarian 3D Model Ultra Librarian SN74AHCT16541DGVR CAD Model

Description

SN74AHCT16541DGVR by Texas Instruments

The SN74AHCT16541DGVR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular product is a 16-bit buffer and line driver with 3-state outputs, making it an ideal component for driving bus lines or buffering memory address registers. The device operates as two 8-bit buffers or a single 16-bit buffer, providing flexibility for a wide range of applications.

Constructed with advanced silicon-gate CMOS technology, the SN74AHCT16541DGVR ensures low power consumption while maintaining high-speed operation. It is compatible with both 5V TTL and CMOS logic levels, thanks to its bi-directional voltage translation capability. This feature allows the device to interface between systems operating at different logic levels, making it extremely versatile in mixed-voltage environments.

The device is housed in a compact TVSOP (Thin Shrink Small Outline Package) with 48 pins, designated by the DGVR suffix in its part number. This package is designed for space-saving on PCBs (Printed Circuit Boards) and is particularly suited for surface-mount technology applications. The SN74AHCT16541DGVR also boasts a wide operating temperature range of -40°C to 85°C, ensuring reliable performance in various environmental conditions.

Key features of the SN74AHCT16541DGVR include its high drive capability, which can source up to 12mA and sink up to 48mA. This makes it capable of driving heavy loads with ease. Additionally, the device's outputs are latch-up resistant, providing protection against sudden spikes in current which can occur during power-up or power-down sequences.

For design engineers, the SN74AHCT16541DGVR offers a solution that combines high-speed data transmission, robustness, and compatibility with legacy systems. Whether used in data communication, computing, or consumer electronics, this buffer and line driver from Texas Instruments stands out for its performance and reliability.

For detailed specifications, application notes, and support documentation, interested parties are encouraged to visit the Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess