EN
  • EN
  • DE

SN74AHCT240DBR

Part No SN74AHCT240DBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20SSOP / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74AHCT240
Other Names SN74AHCT240DBRG4,-SN74AHCT240DBRR,296-4716-2R,296-4716-6,SN74AHCT240DBRG4,296-4716-1,296-4716-2,SN74AHCT240DBRE4,-296-4716-1,2156-SN74AHCT240DBR,TEXTISSN74AHCT240DBR,-SN74AHCT240DBRG4,-SN74AHCT240DBRE4,-SN74AHCT240DBRG4R,-296-4716-1,296-4716-1R,-SN74AHCT240DBRE4R,SN74AHCT240DBRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259971-SN74AHCT240DBR
Ultra Librarian 3D Model Ultra Librarian SN74AHCT240DBR CAD Model

Description

SN74AHCT240DBR - An Overview

The SN74AHCT240DBR is a state-of-the-art integrated circuit from Texas Instruments, renowned for its high-quality electronic components. This particular device is an octal buffer and line driver designed to ensure signal integrity in high-speed digital systems. With its advanced features and robust performance, the SN74AHCT240DBR is an ideal choice for a wide range of applications, including computing, networking, and industrial systems.

Key Features

  • Logic Type: Octal Buffer/Line Driver, Non-Inverting
  • Number of Channels: 8
  • Output Type: 3-State
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Package / Case: SSOP-20
  • Mounting Type: Surface Mount

Performance and Quality

The SN74AHCT240DBR boasts a high-drive output current, which is essential for driving heavy loads or for use in bus-terminated transmission lines. Its 3-state outputs can interface with and drive bus lines of the backplane without the need for external resistors. This makes it highly versatile and reduces system complexity and cost.

Texas Instruments ensures that this component meets stringent quality standards, providing reliable performance even under challenging conditions. The operating temperature range of -40°C to 85°C ensures that the SN74AHCT240DBR can function in a variety of environments without performance degradation.

Applications

The SN74AHCT240DBR is used in a variety of applications that require high-speed data transmission and signal integrity. This includes high-performance computing systems, network switches and routers, and industrial control systems. Its ability to drive long bus lines and interface with multiple devices makes it a versatile component in any high-speed digital system.

Environmental Compliance

In line with Texas Instruments' commitment to environmental stewardship, the SN74AHCT240DBR adheres to RoHS (Restriction of Hazardous Substances) standards, minimizing the environmental impact by restricting the use of certain hazardous materials in its manufacture.

You May Also Be Interested in

Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1299 $50.0115
940+ $0.1066 $100.2040
1,455+ $0.1032 $150.1560
2,005+ $0.0999 $200.2995
2,590+ $0.0966 $250.1940
3,465+ $0.0866 $300.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,250 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess