EN
  • EN
  • DE

SN74AHCT244QPWRG4

Part No SN74AHCT244QPWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20TSSOP  /  Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74AHCT244
Other Names 296-28964-6,296-28964-2,2156-SN74AHCT244QPWRG4,-296-28964-1,296-28964-1,-SN74AHCT244QPWRG4R,TEXTISSN74AHCT244QPWRG4,SN74AHCT244QPWRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259959-SN74AHCT244QPWRG4
Ultra Librarian 3D Model Ultra Librarian SN74AHCT244QPWRG4 CAD Model

Description

Overview of SN74AHCT244QPWRG4 from Texas Instruments

The SN74AHCT244QPWRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the 'AHCT' family and is known for its robust buffer/driver capabilities with octal bus interface options. The SN74AHCT244QPWRG4 is particularly suitable for driving bus lines or buffer memory address registers thanks to its bidirectional transceiver functionality.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Operating Voltage: 4.5V to 5.5V, which makes it compatible with TTL (Transistor-Transistor Logic) levels.
  • IC Package Type: TSSOP (Thin Shrink Small Outline Package), with the specific package code 'QPWR' denoting the 20-pin configuration.
  • Output Drive Capability: Capable of driving up to 15 LSTTL loads, ensuring compatibility with legacy logic systems.
  • 3-State Outputs: The outputs can be put in a high-impedance state, allowing for bus sharing without the risk of contention or data corruption.

Applications

The SN74AHCT244QPWRG4 finds widespread use in a variety of digital applications due to its versatility and performance. It is commonly employed in:

  • Memory address driving
  • Data bus interfacing and buffering
  • Input/output port expansion
  • Signal path isolation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74AHCT244QPWRG4 is no exception. The device is tested rigorously to meet strict standards, ensuring reliable performance in demanding conditions. It is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in electronic equipment.

Conclusion

In summary, the SN74AHCT244QPWRG4 from Texas Instruments is a versatile and reliable component suitable for a wide range of digital interfacing applications. Its octal buffer/line driver configuration, combined with its 3-state outputs and compatibility with TTL logic levels, makes it a valuable part of any digital system designer's toolkit.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL SOT563 / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-5X3
Lowest to $0.6843
NXP / Nexperia
IC BUFFER HEX NON-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Bulk
Lowest to $1.2513
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 8VSSOP / Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-VSSOP
Lowest to $0.6726
Texas Instruments
8 PIN TRANSLATOR DCU 12/20/2019 / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 380Mbps 8-VSSOP
Lowest to $0.8072
Texas Instruments
IC BUFF/DVR TRI-ST DUAL 20SOIC
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 3-ST 8BIT 20SOIC / Bus XCVR Single 8-CH 3-ST 20-Pin SOIC Tube
Lowest to $6.7628
Fairchild/ON Semiconductor
IC TRANSCEIVER 3-ST 8BIT 20SOIC / Bus XCVR Single 8-CH 3-ST 20-Pin SOIC W T/R
Need more? Email Us
Texas Instruments
IC BUS TRANSCEIVER 8BIT 20DIP
Lowest to $1.5480

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6410 $51.2800
195+ $0.5260 $102.5700
295+ $0.5096 $150.3320
410+ $0.4931 $202.1710
525+ $0.4767 $250.2675
705+ $0.4274 $301.3170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess