The SN74AHCT245DGVR from Texas Instruments is a high-quality integrated circuit designed for bidirectional transceiver operations. This device is part of the 'AHCT' family, which is known for its advanced high-speed CMOS technology. It is specifically intended for use in voltage translation applications where signal integrity is paramount.
Key Features
- Octal Bus Transceiver: The SN74AHCT245DGVR features eight bidirectional data lines, making it ideal for interfacing between data buses.
- Wide Operating Voltage Range: It operates at a voltage range from 4.5 V to 5.5 V, which is suitable for many standard logic level applications.
- 3-State Outputs: The outputs can be placed in a high-impedance state, allowing for use in bus-organized systems.
- High Drive Capability: This device can drive up to 15 LSTTL loads, ensuring strong signal transmission over longer distances or through capacitive loads.
- Low Power Consumption: It is designed for low power consumption, with a typical ICC of only 20 μA max.
- High On-Off Output Voltage Ratio: The device provides a high degree of noise immunity and prevents unwanted transitions.
- Edge-Rate Control Circuitry: This feature minimizes the likelihood of signal glitching due to differing input-to-output propagation delays.
Product Specifications
The SN74AHCT245DGVR is housed in a small and sleek 4-mm x 4-mm TSSOP (Thin Shrink Small Outline Package) with 20 pins, identified by its distinctive green-colored mold compound. The device's operating temperature range is from -40°C to 85°C, making it suitable for industrial environments.
Applications
With its robust design and features, the SN74AHCT245DGVR is an excellent choice for a variety of applications, including:
- Bus Transceivers in Microprocessor Systems
- Memory Switching
- Data Communication Systems
- Signal Gating
Whether you are designing a new system or upgrading an existing one, the SN74AHCT245DGVR brings reliability and performance to your digital interfacing needs.