EN
  • EN
  • DE

SN74AHCT32QDRQ1

Part No SN74AHCT32QDRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features OR Gate IC 4 Channel - 14-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74AHCT
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name 74AHCT32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-SN74AHCT32QDRQ1DKR, 296-SN74AHCT32QDRQ1CT, 296-SN74AHCT32QDRQ1TR, SN74AHCT32QDRQ1-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896442-SN74AHCT32QDRQ1
Ultra Librarian 3D Model Ultra Librarian SN74AHCT32QDRQ1 CAD Model

Description

SN74AHCT32QDRQ1 - Texas Instruments

The SN74AHCT32QDRQ1 is a high-performance, automotive-grade integrated circuit from Texas Instruments, designed specifically for use in advanced electronic systems within automotive applications. This device belongs to the 'AHCT' family of logic gates, which are known for their high-speed CMOS technology and compatibility with TTL (Transistor-Transistor Logic) inputs.

Key Features

  • Logic Type: Quad 2-Input OR Gate, providing the essential OR logic function with four independent gates in a single package.
  • Operating Voltage: 4.5 V to 5.5 V, making it suitable for interfacing with 5V systems, a common requirement in automotive environments.
  • Output Current: ±8 mA at 5 V, delivering sufficient drive capability for various loads.
  • Temperature Range: An extended industrial and automotive temperature range of -40°C to 125°C ensures reliable operation under extreme conditions.
  • Package: Supplied in a thin shrink small-outline package (SSOP) with a 14-pin configuration (QDR suffix), optimized for reduced space and weight in complex automotive PCBs.
  • Quality Standards: Meets or exceeds the stringent automotive industry standards, including AEC-Q100 qualification for automotive reliability.

Applications

The SN74AHCT32QDRQ1 is designed to meet the rigorous demands of the automotive sector, making it an ideal choice for a wide array of applications, such as:

  • Body control modules
  • Engine control units
  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Powertrain and transmission control modules

Advantages

With its high-speed performance and compatibility with 5V systems, the SN74AHCT32QDRQ1 offers several advantages for automotive applications. The device's robust design ensures that it can withstand harsh automotive environments, while its logic functionality is essential for complex electronic control systems. Texas Instruments' commitment to quality and reliability makes the SN74AHCT32QDRQ1 a trustworthy component for safety-critical automotive applications.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments product datasheet for the SN74AHCT32QDRQ1.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0704 $53.5200
115+ $0.8782 $100.9930
180+ $0.8508 $153.1440
245+ $0.8234 $201.7330
315+ $0.7959 $250.7085
425+ $0.7136 $303.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,686 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess