EN
  • EN
  • DE

DAC0800LCM/NOPB

Part No DAC0800LCM/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT A-OUT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tube
Product Status Active
Programmable Not Verified
Number of Bits 8
Number of D/A Converters 1
Settling Time 150µs
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog ±4.5V ~ 18V
Architecture Multiplying DAC
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Mounting Type Surface Mount
Base Product Number DAC0800
Standard Package 48 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 583630-DAC0800LCM/NOPB
Ultra Librarian 3D Model Ultra Librarian DAC0800LCM/NOPB CAD Model

Description

The DAC0800LCM/NOPB is a high-performance, 8-bit digital-to-analog converter (DAC) designed by Texas Instruments, a leader in semiconductor solutions. This DAC is well-suited for applications requiring a stable and accurate analog output from digital signals. It is commonly utilized in digital control systems, instrumentation, and audio applications due to its reliability and versatility.

Key Features

  • Resolution: 8-Bit, providing 256 discrete analog output levels which enable fine granularity in the conversion process.
  • Compatibility: TTL/CMOS compatible digital inputs, ensuring seamless integration with a wide range of microcontrollers and digital circuits.
  • Settling Time: Fast settling time of typically 100 ns, making it ideal for applications requiring quick response times.
  • Output Range: Flexible output range, capable of providing both unipolar and bipolar voltages to accommodate various application needs.
  • Linearity: Monotonic over the entire digital input range, ensuring a predictable and consistent analog output.
  • Power Supply: Wide power supply range (+4.5V to +18V), which allows for use in systems with varying power requirements.
  • Package: Available in a small-outline package, which is ideal for space-constrained applications.
  • Temperature Range: Operational over a wide temperature range, making it suitable for industrial environments.
  • Lead-Free: The NOPB designation indicates that this component is lead-free, complying with environmental standards and regulations.

Applications

The DAC0800LCM/NOPB is versatile and can be used in a variety of applications, including:

  • Analog output for digital control systems
  • Programmable amplifiers and attenuators
  • Digital waveform generation
  • Instrumentation systems
  • Audio applications and sound synthesis

In conclusion, the DAC0800LCM/NOPB is a robust and precise digital-to-analog converter that offers designers a reliable solution for converting digital signals into analog voltages. Its ease of integration, combined with its performance characteristics, make it an excellent choice for a wide range of applications where accurate analog signal generation is required.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0271 $51.4607
41+ $2.4838 $101.8358
63+ $2.4061 $151.5843
86+ $2.3285 $200.2510
112+ $2.2509 $252.1008
149+ $2.0181 $300.6969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,550 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess