EN
  • EN
  • DE

LAUNCHXL-F28379D

Part No LAUNCHXL-F28379D
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LAUNCHPAD TMS320F2837XD/2837XS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™, Delfino™
Package Bulk
Product Status Active
Type MCU 32-Bit
Core Processor C28x
Platform LaunchPad™
Utilized IC / Part TMS320F2837xD, TMS320F2837xS
Mounting Type Fixed
Contents Board(s)
Board Type Evaluation Platform
Interconnect System LaunchPad
Suggested Programming Environment Code Composer Studio
Base Product Number LAUNCHXL
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8471.50.0150
Win Source Part Number 845840-LAUNCHXL-F28379D
Ultra Librarian 3D Model Ultra Librarian LAUNCHXL-F28379D CAD Model

Description

Introducing the LAUNCHXL-F28379D from Texas Instruments

The LAUNCHXL-F28379D is a powerful development tool from Texas Instruments, designed to unleash the capabilities of the C2000™ 32-bit microcontroller family. This launchpad serves as an entry point for engineers and hobbyists alike to explore the advanced control features embedded within the Delfino F2837xD series of microcontrollers.

Key Features

  • Dual-Core Processing: At the heart of the LAUNCHXL-F28379D lies a dual-core C2000 Delfino processor, which includes one C28x core and one real-time control accelerator (CLA) core, enabling parallel processing and complex algorithm implementation.
  • Integrated Analog: The board boasts a rich set of analog features with multiple ADCs, DACs, comparators, and PWM outputs, making it ideal for high-precision control applications.
  • Connectivity: Enhanced connectivity options, including CAN, USB, and an Ethernet interface, provide a versatile set of communication possibilities for various industrial, automotive, and consumer applications.
  • Expandability: The LaunchPad is equipped with the BoosterPack™ plug-in module connectors, allowing users to expand the board's capabilities with a wide range of BoosterPacks available from Texas Instruments and third-party developers.
  • Software Support: Full support from the TI Code Composer Studio™ integrated development environment (IDE) and controlSUITE™ software enables a seamless programming experience with easy access to drivers, libraries, and examples.

Applications

The LAUNCHXL-F28379D is a versatile platform suitable for a variety of applications, including:

  • Motor control (e.g., AC servo, DC/brushless DC)
  • Rapid prototyping for industrial control systems
  • Renewable energy systems (e.g., solar inverters, wind turbines)
  • Power supplies and converters
  • Advanced automotive control systems

With its robust design and comprehensive feature set, the LAUNCHXL-F28379D LaunchPad is an excellent choice for developing sophisticated control systems. Whether you're a student, a professional engineer, or a DIY enthusiast, this development board provides the tools needed to create innovative solutions and bring your ideas to life.

Explore the potential of the LAUNCHXL-F28379D and start building your next high-performance control application with confidence.

You May Also Be Interested in

Cypress Semiconductor Corp
KIT DEV FOR ENCORE III / CY7C64215-28PVXC/CY7C64215-56LFXC Application Processor and SOC Development Kit
Need more? Email Us
Silicon Labs
KIT DEV C8051F920,F921,F930,F931 / C8051F930/C8051F931/C8051F920/C8051F921 Microcontroller Development Kit 0.032768MHz/20MHz/24.5MHz CPU Win 2000
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T61X MCU'S / C8051T610/C8051T611/C8051T612/C8051T613/C8051T614/C8051T615/C8051T616 /C8051T617 Microcontroller Development Kit 24.5MHz CPU Win 2000
Lowest to $259.8171
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678
Silicon Labs
DEV KIT FOR C8051F330/F331 / C8051F330/C8051F330D/C8051F331/C8051F332/C8051F333/C8051F334/C8051F335 Microcontroller Development Kit 3.0625MHz CPU Win 2000
Lowest to $125.6130
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.0677 $92.0677
2+ $89.0978 $178.1956
3+ $86.1279 $258.3837
4+ $77.2181 $308.8724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess