SN74AHCT541 Octal Buffer and Line Driver from Texas Instruments
The SN74AHCT541 is a high-performance, octal buffer and line driver designed to provide both high-speed and low-power operation for a wide range of digital applications. Manufactured by the renowned Texas Instruments, this integrated circuit is part of the 'AHCT' family, which is characterized by its advanced high-speed CMOS technology. It is ideally suited for driving bus lines or buffering memory address registers due to its high drive current and robust output stages.
The SN74AHCT541 device features eight non-inverting buffers with 3-state outputs that can be used to drive heavily-loaded bus lines with up to 15 LSTTL loads while maintaining fast edge rates and low power consumption. The 3-state outputs ensure that the device can be connected directly to a bus-organized system without the need for external pull-up resistors, thereby simplifying design and reducing overall component count.
Each output is capable of sinking 8 mA and sourcing 8 mA, providing a good balance between power and performance. The device operates over a broad voltage range from 4.5 V to 5.5 V, making it compatible with most 5V systems. Additionally, the inputs are TTL-compatible, allowing for direct interfacing with TTL logic levels without the need for level shifting.
The SN74AHCT541 also features a latch-up performance that exceeds 250 mA per JESD 17, ensuring stable operation under transient conditions. ESD protection is also included, with the device being able to withstand electrostatic discharges of up to 2000 V as per the MIL-STD-883 method 3015.
This product is available in a variety of packages, including the standard DIP, SOIC, and TSSOP, providing flexibility for PCB layout and assembly. Whether used in microprocessor or microcontroller-based systems, communication devices, or digital signal processing, the SN74AHCT541 is a reliable choice for those in need of a high-quality octal buffer and line driver.