EN
  • EN
  • DE

SN74AHCT573PW

Part No SN74AHCT573PW
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH TRANSP OCTAL D 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74AHCT
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name 74AHCT573
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-26425-5, SN74AHCT573PW-ND, SN74AHCT573PWE4, SN74AHCT573PWE4-ND, SN74AHCT573PWG4, SN74AHCT573PWG4-ND
Quantity per package 70
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896444-SN74AHCT573PW
Ultra Librarian 3D Model Ultra Librarian SN74AHCT573PW CAD Model

Description

Product Overview: SN74AHCT573PW by Texas Instruments

The SN74AHCT573PW is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of modern digital systems. It is an octal transparent D-type latch with 3-state outputs, making it an ideal choice for temporary data storage, data transferring, and buffering in a wide range of applications.

Key Features

  • Logic Type: Octal Transparent D-Type Latches
  • Output Type: 3-State Outputs
  • IC Package Type: TSSOP, 20-Pin
  • Operating Voltage: 4.5 V to 5.5 V
  • Logic Family: AHCT
  • Propagation Delay Time: Typically 8.5 ns at 5 V
  • Operating Temperature Range: -40°C to 85°C

Applications

The SN74AHCT573PW is versatile enough to be used in a variety of applications including:

  • Memory storage and retrieval systems
  • Bus driver applications requiring high speed and low power consumption
  • Buffering for data manipulation and transfer
  • Interface between mismatched bus speeds

Performance and Quality

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74AHCT573PW is no exception. It offers fast data transfer and storage capabilities while maintaining low power consumption. The device is also characterized by its robustness, being able to operate effectively over a wide temperature range. This makes it suitable for industrial and commercial environments where reliability is critical.

Environmental Compliance

The SN74AHCT573PW complies with environmental standards, ensuring that it meets the requirements for RoHS and is free from harmful substances. This commitment to environmental sustainability makes it a responsible choice for both manufacturers and consumers concerned with ecological impact.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $23.3844
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1887 $50.0055
570+ $0.1768 $100.7760
880+ $0.1708 $150.3040
1,260+ $0.1589 $200.2140
1,640+ $0.1529 $250.7560
2,045+ $0.1469 $300.4105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,705 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess