EN
  • EN
  • DE

SN74AHCT74MDREP

Part No SN74AHCT74MDREP
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14SOIC / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 140 MHz
Max Propagation Delay @ V, Max CL 8.8ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 2 µA
Input Capacitance 2 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74AHCT74
Other Names -SN74AHCT74MDREPR,TEXTISSN74AHCT74MDREP,2156-SN74AHCT74MDREP,-V62/03659-01YER,-296-22289-1,-V62/03659-01YE,296-22289-2R,-296-22289-1,-296-22289-1R,296-22289-6,296-22289-2,296-22289-6R,296-22289-1,296-22289-1R,V62/03659-01YE
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258645-SN74AHCT74MDREP
Ultra Librarian 3D Model Ultra Librarian SN74AHCT74MDREP CAD Model

Description

The SN74AHCT74MDREP is a high-performance, dual D-type flip-flop integrated circuit from Texas Instruments, designed with the robustness and precision required for mission-critical applications. This device features two independent D-type flip-flops with direct clear and preset inputs. It is particularly suitable for industrial and military use where reliable edge-triggered data storage is necessary.

Key Features

  • Logic Type: Dual D-Type Positive-Edge-Triggered Flip-Flops.
  • Operating Voltage: 4.5 V to 5.5 V, allowing for integration into a wide range of systems without the need for additional voltage regulation.
  • Logic Level: TTL-Compatible, ensuring compatibility with a variety of digital interfaces.
  • Output Current: -8 mA / 8 mA, providing sufficient drive capability for most standard applications.
  • Propagation Delay Time: 11 ns at 5 V, enabling high-speed operation for time-sensitive tasks.
  • Temperature Range: -55°C to 125°C, ensuring reliable operation under extreme environmental conditions.
  • Mounting Type: Surface Mount, suitable for modern, compact PCB designs.
  • Package / Case: SOIC-14, providing a balance between space-saving and ease of handling during manufacturing.
  • Enhanced Product: Supports defense and aerospace applications (QML).

Applications

The SN74AHCT74MDREP is engineered for a variety of applications that require high-speed, reliable data storage and retrieval. Its robust design makes it an ideal choice for:

  • Industrial control systems
  • Avionics and aerospace electronics
  • Communication infrastructure
  • Test and measurement equipment
  • Automotive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AHCT74MDREP is manufactured to the highest standards. It is part of the Enhanced Product (EP) portfolio, designed to meet the stringent requirements of defense and aerospace applications. This product is characterized for enhanced performance and is tested over the specified temperature range to ensure reliability in challenging environments.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess