EN
  • EN
  • DE

SN74AHCT86RGYR

Part No SN74AHCT86RGYR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features XOR (Exclusive OR) IC 4 Channel - 14-VQFN (3.5x3.5)
Manufacturer Texas Instruments
Series 74AHCT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-VFQFN Exposed Pad
Case / Package 14-VQFN (3.5x3.5)
Family Name 74AHCT86
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74AHCT86RGYRG4-NDR, -296-13915-1, -SN74AHCT86RGYR-NDR, -SN74AHCT86RGYRG4, 296-13915-6, 296-13915-1, -296-13915-1-ND, 296-13915-2, 296-13915-6-NDR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896446-SN74AHCT86RGYR
Ultra Librarian 3D Model Ultra Librarian SN74AHCT86RGYR CAD Model

Description

Product Overview: SN74AHCT86RGYR by Texas Instruments

The SN74AHCT86RGYR is a high-performance, quadruple 2-input exclusive-OR gate integrated circuit (IC) manufactured by Texas Instruments, a leader in the semiconductor industry. This IC is part of the 'AHCT' family, which is known for its advanced high-speed CMOS technology, ensuring fast switching speeds and high noise immunity suitable for a variety of digital applications.

Key Features

  • Logic Type: The SN74AHCT86RGYR features exclusive-OR gates, which perform the logical (inclusive) disjunction operation, commonly known as XOR. This function is essential in digital circuits for parity checking, bit manipulation, and arithmetic operations.
  • Number of Circuits: The device contains four independent gates, each with two inputs, allowing for multiple operations within a single package.
  • Supply Voltage Range: It operates at a broad supply voltage range from 4.5V to 5.5V, making it compatible with 5V systems and ensuring reliable operation even under varying power conditions.
  • Operating Temperature: The IC is designed to work over a wide temperature range from -40°C to 85°C, making it suitable for industrial applications.
  • Output Drive Capability: The SN74AHCT86RGYR can drive up to 8 mA at the output, allowing it to control LEDs, transistors, and other logic inputs directly.
  • Package Type: This component is available in a compact VQFN (Very Thin Quad Flat Non-leaded) package, with the specific package code RGY, which is designed for space-saving on PCBs.
  • RoHS Compliant: Adhering to environmental standards, the IC is RoHS compliant, meaning it is free from hazardous substances like lead, making it suitable for use in various international markets.

Applications

The SN74AHCT86RGYR is suitable for a broad range of applications in the electronics industry. It is commonly used in digital signal processing, error detection and correction systems, encryption devices, and any digital circuitry that requires precise logic operations. Its fast switching capability and robust performance make it an ideal choice for high-speed computing, communication systems, and portable electronics.

With Texas Instruments' reputation for quality and reliability, the SN74AHCT86RGYR is a solid choice for designers and engineers looking to incorporate exclusive-OR logic functions into their systems with minimal power consumption and maximum efficiency.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1438 $50.3300
850+ $0.1180 $100.3000
1,315+ $0.1144 $150.4360
1,810+ $0.1107 $200.3670
2,340+ $0.1070 $250.3800
3,130+ $0.0959 $300.1670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess