EN
  • EN
  • DE

SN74AHCU04DGVR

Part No SN74AHCU04DGVR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14TVSOP / Inverter IC 6 Channel 14-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHCU
Package Tape & Reel
Product Status Obsolete
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.3V ~ 1.1V
Logic Level - High 1.7V ~ 4.4V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-TVSOP
Package / Case 14-TFSOP (0.173", 4.40mm Width)
Base Product Number 74AHCU04
Other Names -SN74AHCU04DGVRE4R,-SN74AHCU04DGVRR,TEXTISSN74AHCU04DGVR,296-9761-1,-SN74AHCU04DGVRE4,2156-SN74AHCU04DGVR-TITR,-296-9761-1,296-9761-2,296-9761-6R,296-9761-6,-SN74AHCU04DGVRG4,-SN74AHCU04DGVRG4R,-296-9761-1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258049-SN74AHCU04DGVR
Ultra Librarian 3D Model Ultra Librarian SN74AHCU04DGVR CAD Model

Description

Overview of the SN74AHCU04DGVR from Texas Instruments

The SN74AHCU04DGVR is a high-performance, hex unbuffered inverter device designed and manufactured by Texas Instruments (TI), one of the leading companies in the semiconductor industry. This integrated circuit is part of the 74AHC series, which is well-known for its robustness and reliability. The SN74AHCU04DGVR is tailored to meet the needs of a wide array of applications, ranging from consumer electronics to industrial automation systems.

Key Features

  • Operating Voltage: The device operates within a voltage range of 2 V to 5.5 V, providing flexibility in various power environments and compatibility with TTL (Transistor-Transistor Logic) levels.
  • High-Speed: With fast propagation delays and high-speed performance, the SN74AHCU04DGVR is suitable for applications requiring quick signal processing.
  • Low Power Consumption: Its design ensures minimal power consumption, making it an ideal choice for power-sensitive applications.
  • Drive Capability: The device can drive up to 8 LSTTL (Low-Power Schottky TTL) loads, which is beneficial when interfacing with legacy digital systems.
  • Package: It comes in a compact and surface-mountable TVSOP (Thin Shrink Small Outline Package) form factor, designated by the DGVR suffix, which helps in reducing the PCB (Printed Circuit Board) space requirements.

Applications

The versatility of the SN74AHCU04DGVR makes it suitable for a variety of applications, including:

  • Logic level conversion
  • Signal inversion
  • Oscillator circuits
  • Wave shaping
  • Pulse generation

Quality and Reliability

TI is known for its commitment to quality, and the SN74AHCU04DGVR is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. Additionally, the device is RoHS compliant, adhering to environmental regulations by avoiding the use of hazardous substances.

Overall, the SN74AHCU04DGVR from Texas Instruments is a versatile and reliable choice for designers looking to implement an unbuffered inverter in their digital logic applications. Its combination of speed, low power consumption, and small package size makes it a valuable component in any electronic system.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess