EN
  • EN
  • DE

SI6925DQ-T1-E3

Part No SI6925DQ-T1-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 322527-SI6925DQ-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI6925DQ-T1-E3 CAD Model

Description

The SI6925DQ-T1-E3 is a dual N-channel MOSFET manufactured by Vishay. It is designed for efficient power switching and load management applications. The device features two independent N-channel MOSFETs in a single package, optimizing board space and enhancing circuit efficiency. Its low on-resistance and fast switching speeds make it suitable for use in DC-DC converters, load switching, and power management in portable electronic devices.

Applications:

  • DC-DC Converters: For efficient voltage regulation and power conversion.
  • Load Switching: To control power to various loads.
  • Power Management: In power distribution and control circuits.
  • Motor Control: For controlling small DC motors.
  • Battery Management Systems (BMS): Can be used for battery protection and control.

Features:

  • Dual N-Channel MOSFET: Two independent N-channel MOSFETs in a single package.
  • Low On-Resistance (RDS(on)): Reduces conduction losses.
  • Logic-Level Gate Drive: Allows direct drive from low-voltage logic circuits.
  • Compact Package: Saves board space.
  • Fast Switching Speed: Reduces switching losses.

Benefits:

  • Increased Power Efficiency: Lower RDS(on) leads to cooler operation and longer battery life.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with logic circuits.
  • Reduced Board Space: Dual MOSFETs reduce component count.
  • Enhanced Thermal Performance: Efficient heat dissipation.
  • Improved System Reliability: Robust design.

Additional Details:

The SI6925DQ-T1-E3 features low gate charge (Qg) and gate resistance (Rg), which minimize switching losses and enhance efficiency. It operates over a wide temperature range and is available in a small surface-mount package. For specific details on voltage, current, RDS(on), and other parameters, refer to the product datasheet.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess