EN
  • EN
  • DE

DMP3056LSD-13

Part No DMP3056LSD-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2P-CH 30V 6.9A 8-SOIC / Trans MOSFET P-CH 30V 6.9A 8-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 6.9A
Maximum Rds On at Id,Vgs 45 mOhm @ 6A, 10V
Gate-Source Threshold Voltage 2.1V @ 250μA
Max Gate Charge 13.7nC @ 10V
Max Input Capacitance 722pF @ 25V
Maximum Power Dissipation 2.5W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 080594-DMP3056LSD-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name DMP3056LSD
Introduction Date August 21, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DMP3056LSD-13 CAD Model

Description

Overview of DMP3056LSD-13

The DMP3056LSD-13 is a high-performance P-Channel MOSFET from Diodes Incorporated, designed to deliver efficient power management and conversion in a compact package. This semiconductor device is optimized for a variety of applications, including load switching, power management tasks, and other electronic circuits requiring an efficient P-Channel MOSFET.

Key Features

  • Low On-Resistance: The DMP3056LSD-13 boasts a low on-resistance (RDS(on)), which minimizes power loss and improves overall efficiency in circuits where it is deployed.
  • High Power Dissipation: With a high power dissipation capability, this MOSFET can handle significant levels of power, making it suitable for demanding applications.
  • Advanced Packaging: Encased in a compact SO-8 package, the DMP3056LSD-13 is designed for space-saving layouts without compromising performance.
  • Voltage Rating: It has a drain-source voltage (VDSS) rating of -30V, which ensures reliable operation under varying voltage conditions.
  • Continuous Drain Current: The device supports a continuous drain current (ID) of -6.3A, enabling it to drive higher current loads.

Applications

The versatility of the DMP3056LSD-13 allows it to be used across a broad spectrum of electronic systems. Common applications include:

  • Power supply circuits
  • DC/DC converters
  • Battery management systems
  • Motor control units
  • Load switch applications
  • Portable electronic devices

Reliability and Performance

Diodes Incorporated has engineered the DMP3056LSD-13 to meet high standards of reliability and performance. It operates over a wide temperature range and is characterized by its robustness in the face of thermal and electrical stresses. This makes the DMP3056LSD-13 a preferred choice for designers looking for a dependable P-Channel MOSFET that can deliver consistent performance over its lifespan.

Summary

In summary, the DMP3056LSD-13 from Diodes Incorporated represents a blend of efficiency, power, and compactness, making it an excellent choice for modern electronic applications that demand high-quality power management solutions.

You May Also Be Interested in

Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2492 $51.0860
490+ $0.2044 $100.1560
760+ $0.1981 $150.5560
1,045+ $0.1917 $200.3265
1,350+ $0.1853 $250.1550
1,810+ $0.1661 $300.6410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess