The SN74ALS05A device from Texas Instruments is a high-performance hex inverter that features open-collector outputs designed to drive high-capacitive or relatively low-resistive loads. This integrated circuit is a part of the Advanced Low-Power Schottky (ALS) family, which is renowned for its balance between speed and power consumption.
Key Features
- Logic Type: Hex Inverter with open-collector outputs
- Supply Voltage Range: 4.5V to 5.5V, typical Vcc of 5V
- Operating Temperature: 0°C to 70°C, making it suitable for commercial-grade applications
- Output Current: Capable of sinking up to 48 mA, allowing it to drive multiple TTL loads or interface with high-current peripheral devices
- Package: Available in a 14-pin DB package, which is compact and suitable for space-constrained applications
- Technology: Utilizes Advanced Low-Power Schottky technology to ensure low power dissipation without sacrificing speed
Applications
The SN74ALS05A is ideal for a multitude of applications that require the inversion of input signals with the added benefit of open-collector outputs. Its ability to interface with high-current loads makes it suitable for driving relays, LEDs, and transistor-transistor logic (TTL) devices. It is commonly used in systems that require logic level shifting and bus line driving.
Reliability and Quality
As with all Texas Instruments products, the SN74ALS05A is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliable performance in a wide range of environmental conditions. Users can trust this device for critical and long-term applications due to its proven durability and consistent operation.
Ordering Information
The SN74ALS05A hex inverter can be ordered using the part number SN74ALS05ADB. For detailed purchasing information, including pricing and availability, please visit the Texas Instruments website or contact an authorized distributor.