EN
  • EN
  • DE

SN74ALS1035D

Part No SN74ALS1035D
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description HEX NONINVERTING BUFFERS WITH OPEN-COLLECTOR OUTPUTS | IC BUF NON-INVERT 5.5V 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Open Collector
Current - Output High, Low -, 24mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number 74ALS1035
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1253694-SN74ALS1035D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALS1035D CAD Model

Description

The SN74ALS1035D is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance in digital systems. This particular model is a hex non-inverting buffer/driver, designed to interface with standard logic levels while providing a high current drive capability that is essential for driving high-capacity loads.

Key Features

  • Logic Type: Non-Inverting Buffer/Driver
  • Number of Channels: 6
  • Output Current: -24mA / 24mA
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: 0°C to 70°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14

Applications

The SN74ALS1035D is ideal for applications that require the driving of bus lines or buffer memory address registers. Its ability to handle significant current makes it suitable for interfacing with peripherals, such as printers, displays, and various types of digital hardware that require a robust signal without degradation.

Performance and Quality

As a product of Texas Instruments, the SN74ALS1035D is manufactured to the highest standards. It features a fast propagation delay, ensuring quick response times in critical applications. The device also offers low power consumption, making it an energy-efficient choice for modern electronic designs.

Easy Integration

The surface-mount SOIC-14 package allows for efficient PCB space utilization, making the SN74ALS1035D a compact and practical solution for space-constrained environments. Its compatibility with standard logic levels allows for easy integration into existing designs without the need for additional level-shifting hardware.

Overall, the SN74ALS1035D from Texas Instruments is a versatile and reliable component that provides a perfect solution for systems requiring high drive capability without compromising on speed or power efficiency.

You May Also Be Interested in

Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess