EN
  • EN
  • DE

SN74ALS35AN

Part No SN74ALS35AN
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description HEX NONINVERTER WITH OPEN-COLLECTOR OUTPUTS | IC BUF NON-INVERT 5.5V 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Open Collector
Current - Output High, Low -, 8mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number 74ALS35
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253765-SN74ALS35AN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALS35AN CAD Model

Description

Product Overview: SN74ALS35AN

The SN74ALS35AN is a high-quality integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This device is part of the Advanced Low-Power Schottky (ALS) family, which is renowned for its optimal balance between speed and power consumption, making it an excellent choice for a wide range of electronic applications.

The SN74ALS35AN is a Hex Non-Inverter with a standard 14-pin DIP (Dual In-line Package) that facilitates easy integration into various circuit boards. It is designed to perform the non-inverting buffer function, which means it outputs the same signal that is input, but with the added ability to drive loads with higher current requirements than the original signal source can provide.

Key Features:

  • Logic Type: Hex Non-Inverter
  • Package Type: DIP-14
  • Operating Voltage Range: 4.5V to 5.5V, compatible with TTL (Transistor-Transistor Logic) levels
  • Output Current: Capable of driving up to 24mA, allowing for direct drive of LEDs and other high-current devices
  • Propagation Delay Time: Fast switching speeds suitable for high-speed systems
  • Operating Temperature Range: 0°C to 70°C, suitable for commercial-grade applications

The SN74ALS35AN is ideal for use in digital systems where buffer elements are required to increase the load-driving capability. Its high-current outputs are particularly useful for driving other logic inputs, lamps, or relays, while maintaining a low power dissipation. This makes it an excellent choice for use in computers, data processing equipment, display drivers, and other logic interface applications.

With its reliable performance and Texas Instruments' commitment to quality, the SN74ALS35AN is a trusted component for engineers and designers looking to build robust and efficient digital systems.

Note: It is recommended to consult the datasheet for detailed specifications and application notes to ensure proper usage and maximum performance of the SN74ALS35AN.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess