EN
  • EN
  • DE

DSPIC33EP32MC504-I/ML

Part No DSPIC33EP32MC504-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 44QFN / dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 44-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EP
Package Tube
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I²C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (10.7K x 24)
Program Memory Type FLASH
EEPROM Size -
RAM Size 2K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Base Product Number DSPIC33EP32MC504
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368533-DSPIC33EP32MC504-I/ML
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32MC504-I/ML CAD Model

Description

dSPIC33EP32MC504-I/ML Microcontroller Overview

The dSPIC33EP32MC504-I/ML is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds – the processing power of a DSP and the functionality of a microcontroller. This versatile component is ideal for a wide range of applications, including industrial control systems, automotive applications, power supplies, and Internet of Things (IoT) devices.

Key Features

  • Core: The device features a 70 MIPS dsPIC® DSC core with DSP and enhanced on-chip features, ensuring efficient data manipulation for real-time processing tasks.
  • Memory: It comes with 32 KB of flash memory and 8 KB of SRAM, supporting complex algorithms and applications without the need for external memory components.
  • Digital I/O: The dSPIC33EP32MC504-I/ML offers extensive digital interfaces with up to 44 pins of general-purpose I/O, allowing for flexible connection to sensors, actuators, and other peripherals.
  • Analog Features: With a 10-bit Analog-to-Digital Converter (ADC) featuring multiple channels, this DSC can handle analog signals efficiently, making it perfect for sensor interfacing and control applications.
  • PWM Outputs: The device boasts advanced motor control PWM peripherals, suitable for driving a wide range of motors and managing power control applications.
  • Communication Interfaces: It includes multiple communication interfaces such as I²C, SPI, UART, and CAN, providing excellent connectivity options for modern communication requirements.
  • Temperature Range: The dSPIC33EP32MC504-I/ML operates over an industrial temperature range, ensuring reliable performance under harsh conditions.
  • Package: The microcontroller is available in a compact 44-pin QFN package, which is space-efficient and suitable for size-constrained applications.

Applications

The versatility and robust feature set of the dSPIC33EP32MC504-I/ML make it an exceptional choice for a multitude of applications, including:

  • Advanced Motor Control
  • Power Supply and Power Management Systems
  • Industrial Automation and Process Control
  • Automotive and Transportation Systems
  • Audio Processing and Pro Audio Equipment
  • Medical Devices and Healthcare Systems

With its integration of DSP performance and microcontroller flexibility, the dSPIC33EP32MC504-I/ML by Microchip Technology stands out as a powerful solution for developers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Lowest to $2.0975
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5891 $50.3019
22+ $4.5860 $100.8920
34+ $4.4427 $151.0518
47+ $4.2993 $202.0671
61+ $4.1560 $253.5160
81+ $3.7261 $301.8141
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess