EN
  • EN
  • DE

SN74ALS158DRE4

Part No SN74ALS158DRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC / Multiplexer 4 x 2:1 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 400µA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN74ALS1
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256848-SN74ALS158DRE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS158DRE4 CAD Model

Description

Overview of SN74ALS158DRE4

The SN74ALS158DRE4 is a high-performance, quadruple 1-line to 2-line data selector/multiplexer integrated circuit designed and manufactured by Texas Instruments. This device is part of the advanced low-power Schottky (ALS) family, which is renowned for its excellent speed-to-power ratio, making it an ideal choice for high-speed data processing and communication systems.

Key Features

  • Logic Type: The SN74ALS158DRE4 is a multiplexer that provides the ability to select one of two data sources for each output.
  • Number of Circuits: It contains four identical 1-to-2 selectors/multiplexers in a single package.
  • Output Type: The outputs are designed to drive 10 LS-TTL loads, which means they can easily interface with other LS (low-power Schottky) TTL logic levels.
  • Supply Voltage Range: This device operates at a nominal voltage of 5V, with a range typically between 4.5V and 5.5V.
  • Operating Temperature: SN74ALS158DRE4 is rated for a wide operating temperature range, making it suitable for various environments.
  • Package / Case: The device comes in a SOP (Small Outline Package) with 16 pins, providing a compact footprint suitable for space-constrained applications.
  • Propagation Delay Time: It boasts a fast propagation delay, which is critical for high-speed data operations.

Applications

The SN74ALS158DRE4 is versatile and can be used in a wide array of electronic applications. Some common uses include:

  • Data routing and signal gating
  • Function generation
  • Communication systems
  • Computer systems
  • Instrumentation and test equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ALS158DRE4 is no exception. It is designed to meet or exceed industry standards for performance and reliability, ensuring long-term stability and operation in your electronic projects or commercial products.

For engineers and designers looking for a reliable data selector/multiplexer, the SN74ALS158DRE4 from Texas Instruments is an excellent choice that combines functionality, speed, and power efficiency in a small package.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess