EN
  • EN
  • DE

SN74ALS193ANG4

Part No SN74ALS193ANG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER BIN 4BIT U/D 16-DIP  /  Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74ALS
Package Tube
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 30 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74ALS193
Other Names SN74ALS193ANE4,SN74ALS193ANE4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259016-SN74ALS193ANG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS193ANG4 CAD Model

Description

SN74ALS193ANG4 - Texas Instruments

The SN74ALS193ANG4 is a high-quality integrated circuit produced by Texas Instruments, designed to meet the needs of complex digital systems. This versatile chip is a 4-bit binary up/down counter that is part of the Advanced Low-Power Schottky (ALS) family, combining the low power consumption of standard CMOS with the speed of Schottky TTL devices.

Key Features

  • 4-Bit Binary Counting: The SN74ALS193ANG4 can count up or down in binary, making it suitable for a variety of applications that require precise counting operations.
  • Up/Down Mode Control: The counter includes an up/down mode control, allowing users to easily switch between counting directions.
  • Dual Clock Inputs: With separate clock inputs for the up and down counting modes, this device provides flexibility in timing and control.
  • Clear Function: The integrated asynchronous clear function enables the counter to be reset to zero quickly and efficiently.
  • Output Carry and Borrow: The SN74ALS193ANG4 provides output carry and borrow signals, which are essential for cascading multiple counters to create extended counting ranges.
  • Advanced Low-Power Schottky Technology: Utilizes ALS technology for a good balance between speed and power consumption.

Applications

This counter is ideal for use in a wide range of electronic applications, including:

  • Computer systems
  • Instrumentation and control systems
  • Programmable logic controllers (PLCs)
  • Frequency dividers
  • State machines

Technical Specifications

  • Package: PDIP-16
  • Logic Family: ALS
  • Logic Type: Up/Down Counter
  • Number of Bits: 4 bits
  • Operating Temperature: 0°C to 70°C
  • Supply Voltage: Typically 5V

The SN74ALS193ANG4 from Texas Instruments is a robust and reliable choice for designers looking for a counter with high-speed operation and low power consumption. Its versatility and ease of use make it an invaluable component in the design and implementation of modern digital systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-DIP / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Lowest to $0.7510
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER 4BIT BIN SYNC 16-SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC SYNC UP/DWN BIN COUNTR 16SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess