The SN74ALS240A-1 is a high-performance octal buffer and line driver designed to meet the requirements of high-speed memory decoders and data transmission systems. Manufactured by Texas Instruments, this integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, offering the perfect blend of speed, power efficiency, and reliability.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs.
- Number of Channels: 8, allowing for parallel data processing.
- Output Type: 3-State, providing a high-impedance state to prevent bus conflict.
- Operating Voltage Range: 4.5V to 5.5V, suitable for typical TTL-level systems.
- Output Current: -15 mA / 24 mA, ensuring robust drive capability.
- Propagation Delay Time: Typically 4.5 ns, enabling high-speed operation.
- Operating Temperature Range: 0°C to 70°C, suitable for commercial applications.
Applications
The SN74ALS240A-1 is versatile and can be used in various applications including:
- Memory decoders and data transmission systems.
- Input/output port drivers for microprocessors.
- Bus drivers for system backplane interfacing.
- Buffer memory address registers.
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74ALS240A-1 is no exception. It is designed to meet stringent standards, ensuring long-term reliability and performance in critical applications.
Package and Availability
The device comes in a standard 20-pin plastic DIP (Dual In-line Package), making it easy to integrate into existing and new designs. Check with authorized distributors for availability and bulk pricing options.
For more detailed information, datasheets, and technical specifications, please visit the Texas Instruments official website or contact their support team.