EN
  • EN
  • DE

SN74ALS245A

Part No SN74ALS245A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253746-SN74ALS245A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN74ALS245A CAD Model

Description

The SN74ALS245A from Texas Instruments is a high-performance octal bus transceiver designed to provide bidirectional communication between data buses. It is a key component in digital systems where two-way data flow is necessary, and it is particularly useful in applications where data must be transferred from one bus to another without signal degradation.

Key Features

  • Bi-Directional Interface: The device features eight channels that can transfer data in both directions, from A to B or B to A, making it versatile for various data communication needs.
  • Advanced Schottky (ALS) Technology: Leveraging Texas Instruments' Advanced Low-power Schottky technology, the SN74ALS245A ensures high-speed operation while maintaining low power consumption.
  • Tri-State Outputs: The transceiver includes tri-state outputs, which can be set to a high impedance state. This feature allows multiple devices to connect to a data bus without interference.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 4.5V to 5.5V, providing flexibility for integration into various system designs.
  • Output Drive Capability: The SN74ALS245A can drive up to 15 LSTTL loads, ensuring strong signal transmission over connected buses.

Applications

As a versatile component, the SN74ALS245A is used across various applications including:

  • Bus interface in microprocessor or microcontroller based systems
  • Data communication lines where high speed and low power are necessary
  • Memory switching operations, allowing data to flow between different memory segments
  • Peripheral device interfacing, ensuring seamless communication between core devices and external peripherals

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74ALS245A transceiver is no exception, as it undergoes rigorous testing and quality assurance processes to meet the industry's highest standards.

Ordering Information

The SN74ALS245A is available in various package types, including PDIP, SOIC, and SOP, to accommodate different assembly requirements. For detailed ordering and shipping information, please refer to the Texas Instruments official website or authorized distributors.

You May Also Be Interested in

Microchip Technology
Lowest to $6.2562
Samsung
Need more? Email Us
Texas Instruments
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
ON Semiconductor
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Intel
Lowest to $50.4238
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6296 $50.3680
195+ $0.5166 $100.7370
300+ $0.5005 $150.1500
415+ $0.4844 $201.0260
535+ $0.4682 $250.4870
715+ $0.4198 $300.1570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess