EN
  • EN
  • DE

CD4094BPWG4

Part No CD4094BPWG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description Shift Register/Latch Single 8-Bit Serial to Serial/Parallel 16-Pin TSSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Contact Plating Gold
Direction Unidirectional
Height 1.15 mm
Lead Free Yes
Length 5 mm
Logic Function Latch, Shift Register
Maximum Operating Temperature 125 °C
Max Supply Voltage 18 V
Min Operating Temperature -55 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Bits 8
Number of Bits per Element 8
Number of Circuits 1
Number of Elements 1
Number of Input Lines 1
Number of Output Lines 10
Number of Pins 16
Operating Supply Voltage 15 V
Propagation Delay 190 ns
Quiescent Current 100 µA
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 840 ns
Weight 61.887009 mg
Width 4.4 mm
Win Source Part Number 1051531-CD4094BPWG4
Categories Logic - Shift Registers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD4094BPWG4 CAD Model

Description

Product Overview: CD4094BPWG4

The CD4094BPWG4 is a high-quality integrated circuit manufactured by Texas Instruments, known for its reliability and performance in various electronic applications. This 8-stage shift-and-store bus register is designed with the versatility to operate in a multitude of digital systems, making it a preferred choice for designers and engineers.

Key Features

  • Series: 4000B
  • Type: 8-Stage Shift-and-Store Register
  • Logic Type: Shift Register
  • Output Type: Tri-State
  • Number of Elements: 1
  • Number of Bits per Element: 8
  • Supply Voltage Range: 3 V to 18 V
  • Operating Temperature: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: 16-TSSOP

Functional Description

The CD4094BPWG4 is a versatile device that receives serial data from the input and then passes it through an 8-bit shift register. After the data is shifted in, it can be either outputted to I/O pins or stored in an internal memory. The tri-state output feature allows multiple registers to be connected in parallel, enabling easy expansion of data bus width. This makes it particularly useful in applications requiring interfacing with bus-oriented systems.

Applications

The CD4094BPWG4 is widely used in various applications including:

  • Data storage and transfer
  • Digital signal processing
  • Microprocessor interface
  • LED and display driving
  • Remote control systems
  • Sequential logic operations

Quality and Reliability

Texas Instruments ensures that the CD4094BPWG4 meets stringent quality standards. This device is tested across a broad voltage and temperature range to guarantee its performance under extreme conditions, making it suitable for industrial and automotive applications. With its robust design, the CD4094BPWG4 offers a reliable solution for digital data manipulation and storage.

Environmentally Conscious

Committed to environmental sustainability, Texas Instruments has designed the CD4094BPWG4 to comply with RoHS standards, minimizing the use of hazardous substances in electronic components.

You May Also Be Interested in

Texas Instruments
8-BIT SHIFT REGISTERS 14-CDIP -5 / Shift Shift Register 1 Element 8 Bit 14-CDIP
Lowest to $42.3459
Texas Instruments
IC SHIFT REGISTER 8 BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16HVQFN
Lowest to $5.8209
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.6258
Diodes Incorporated
LOGIC AHC STD SO-14
Lowest to $0.1720
ON Semiconductor
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.7655
Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
Lowest to $0.5126
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAGE 16SOIC
Lowest to $0.1170
ON Semiconductor
IC SHIFT REGISTR 8BIT 3ST 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2113

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3492 $50.6340
350+ $0.2866 $100.3100
545+ $0.2776 $151.2920
745+ $0.2687 $200.1815
965+ $0.2597 $250.6105
1,290+ $0.2328 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,470 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess