The SN74ALS257D is a high-performance, quad 2-input multiplexer/demultiplexer integrated circuit designed and manufactured by Texas Instruments. This versatile component is a crucial element in digital systems where the routing of multiple data lines is necessary. It allows one of two inputs to be selected and forwarded to each output, making it ideal for data selection and control applications.
Key Features:
- Logic Type: Multiplexer/Demultiplexer
- Number of Circuits: 4
- Independent Circuits: 1
- Input Line Configuration: 2-1
- Output Line Configuration: 1-2
- Package: SOIC-16
- Operating Temperature: -40°C to +85°C
The SN74ALS257D boasts a high-speed Advanced Low-Power Schottky technology, which ensures swift operation while maintaining low power consumption. This makes it an excellent choice for power-sensitive applications. Its standard SOIC-16 package is suitable for surface-mount technology, providing a compact footprint on printed circuit boards.
Applications:
The versatility of the SN74ALS257D allows it to be used in a wide range of applications, including:
- Data routing and signal gating
- Function generation
- Communication systems
- Computer peripheral interfacing
- Control systems
For designers and engineers looking for a reliable multiplexer/demultiplexer, the SN74ALS257D offers a perfect blend of speed, power efficiency, and functionality. Its compatibility with the TTL family and the ability to operate over a wide range of temperatures make it a robust choice for both commercial and industrial environments.
Additional Information:
For detailed specifications, technical documentation, and application notes, please visit the Texas Instruments official website or contact their support team. The SN74ALS257D is available for purchase through authorized distributors, ensuring genuine and quality components for your electronic designs.