EN
  • EN
  • DE

SN74ALS323N

Part No SN74ALS323N
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description 8-BIT UNIVERSAL SHIFT/STORAGE REGISTERS WITH SYNCHRONOUS CLEAR AND 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Tube
Logic Type Register, Multiplexed
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Universal
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
RoHS State Request Verification
Win Source Part Number 1253764-SN74ALS323N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALS323
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ALS323N CAD Model

Description

The SN74ALS323N, manufactured by Texas Instruments, is a high-performance octal D-type flip-flop integrated circuit designed for use in a wide range of digital applications. This device features eight edge-triggered flip-flops with individual D-type inputs and 3-state true outputs. The flip-flops are designed to store the values present on their D-inputs when the clock input is on a rising edge, providing a reliable method for data storage, transfer, and manipulation.

Key Features:

  • Logic Family: ALS (Advanced Low-Power Schottky)
  • Logic Type: Octal D-Type Flip-Flop with Clear
  • Number of Pins: 20-pin PDIP (Plastic Dual-In-line Package)
  • Operating Temperature Range: 0°C to 70°C
  • Supply Voltage: Typically 5V
  • Output Configuration: 3-state outputs for bus-oriented applications
  • Clear Function: Asynchronous clear to reset all flip-flops

Product Applications:

The SN74ALS323N is ideal for various applications that require high-speed operations and low power consumption. Its applications include:

  • Memory registers
  • Data storage devices
  • Communications equipment
  • Computer systems
  • Instrumentation and control systems

Performance Attributes:

The device boasts a fast propagation delay and setup times, which are critical for high-speed operations. Moreover, it features a typical power dissipation of 1 mW per flip-flop, which is significantly lower than standard Schottky devices, making it an energy-efficient choice for modern electronic systems.

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN74ALS323N is no exception. This product is fabricated with advanced processing techniques and subjected to rigorous testing standards to ensure high performance and dependability across various environmental conditions.

You May Also Be Interested in

Harris Corporation
4 X 4 REGISTER FILE
Lowest to $6.7983
Advanced Micro Devices
BUS INTERFACE REGISTERS
Need more? Email Us
Harris Corporation
DUAL STATIC SHIFT REGSTR
Lowest to $9.6565
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
Need more? Email Us
Rochester Electronics
DUAL MARKED (M38510/00903BDA) / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $8.6417
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess