EN
  • EN
  • DE

TL751L12QDR

Part No TL751L12QDR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LOW-DROPOUT VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268532-TL751L12QDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL751L12QDR CAD Model

Description

The TL751L12QDR is a high-performance, fixed-voltage regulator designed by Texas Instruments, a leading name in the semiconductor industry. This component is specifically engineered to offer a stable and reliable power supply for a wide array of electronic applications. The TL751L12QDR is part of the TL751 series, known for their robust design and high accuracy in voltage regulation.

Key Features

  • Output Voltage: The TL751L12QDR provides a fixed output voltage of 12V, which is ideal for consistent power supply needs.
  • Output Current: This device is capable of delivering an output current up to 150mA, making it suitable for a variety of low-power applications.
  • Dropout Voltage: With a low dropout voltage, this regulator ensures efficient operation even when the input voltage is close to the output voltage, minimizing power losses.
  • Thermal Protection: It includes built-in thermal shutdown protection that safeguards the device against excessive temperature rises, thereby ensuring long-term reliability.
  • Overcurrent Protection: The TL751L12QDR also features overcurrent protection to prevent damage from unexpected high current conditions.
  • Package: This voltage regulator comes in an 8-pin SOIC package, which is compact and suitable for surface-mount technology (SMT), allowing for efficient use of PCB space.

Applications

The TL751L12QDR is a versatile component that can be used in various electronic devices. Its applications include, but are not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Telecommunication Equipment
  • Portable Battery-Powered Devices
  • Microprocessor Power Supply

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TL751L12QDR is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring performance and durability. Whether you are designing a sophisticated automotive system or a simple consumer electronic device, the TL751L12QDR by Texas Instruments is a reliable choice for your voltage regulation needs.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess