EN
  • EN
  • DE

SN74ALS540-1N

Part No SN74ALS540-1N
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 48mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number 74ALS540
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1253782-SN74ALS540-1N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALS540-1N CAD Model

Description

SN74ALS540-1N Octal Buffers and Line Drivers

The SN74ALS540-1N, manufactured by Texas Instruments, is a high-quality octal buffer and line driver designed to interface data bus systems with 3-state output. This integrated circuit is particularly suitable for driving bus lines or buffer memory address registers due to its high-current output capability and 3-state function, which allows for increased flexibility in bus management and control.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Number of Channels: 8
  • Output Current: High-current capability with -15 mA Io (min) and 24 mA Ioss (min)
  • Logic Level - High: 2 V (min)
  • Logic Level - Low: 0.8 V (max)
  • Supply Voltage Range: 4.5 V to 5.5 V
  • Operating Temperature: 0°C to 70°C
  • Package / Case: PDIP-20

The SN74ALS540-1N is built with Advanced Low-Power Schottky (ALS) technology, which ensures low power consumption without sacrificing speed. This makes it an excellent choice for energy-efficient applications that require fast switching times. The device features eight buffers with 3-state outputs, which can be used independently, allowing for versatile use in a wide range of applications.

Each buffer has a corresponding output-enable (OE) input, which, when high, puts the output into a high-impedance state. This feature is particularly useful for creating bidirectional bus systems, as it allows multiple devices to share the same bus without interfering with each other when they are not actively driving the bus.

With its robust design and reliable performance, the SN74ALS540-1N is commonly used in digital systems that require high drive capabilities, such as personal computers, data communication equipment, and control systems. The device is available in a standard 20-pin PDIP package, which is suitable for through-hole mounting, providing ease of integration into a variety of circuit boards.

Overall, the SN74ALS540-1N from Texas Instruments stands out as a superior choice for designers looking for a reliable octal buffer/line driver capable of supporting the rigorous demands of modern digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess