EN
  • EN
  • DE

SN74ALS541-1NS

Part No SN74ALS541-1NS
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUFF/DVR 3-ST OCT 20SO / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 293 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896464-SN74ALS541-1NS
Ultra Librarian 3D Model Ultra Librarian SN74ALS541-1NS CAD Model

Description

SN74ALS541-1NS Octal Buffer/Driver from Texas Instruments

The SN74ALS541-1NS is a high-quality octal buffer and line driver designed to interface data buses with high drive requirements. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit ensures fast and reliable performance for a wide range of applications. The device features eight non-inverting buffers with 3-state outputs, which can be used both as a buffer and a driver, making it extremely versatile for interfacing with high-capacity bus lines.

Constructed with advanced silicon-gate BiCMOS technology, the SN74ALS541-1NS offers the optimal balance of speed and power consumption. It operates over a wide voltage range of 4.5V to 5.5V, making it compatible with typical TTL supply voltages. The device is characterized for operation from 0°C to 70°C, ensuring robust performance across various environmental conditions.

The octal buffers of the SN74ALS541-1NS have high-current outputs which can sink up to 48 mA and source up to 24 mA, providing the capability to drive heavily loaded outputs with ease. This makes the device especially suitable for driving bus lines in systems that require high current for proper operation.

One of the key features of the SN74ALS541-1NS is its 3-state outputs. This feature allows for connection to a bus-organized system without the need for external pull-up resistors. When the output-enable (OE) input is high, the outputs are in a high-impedance state, which prevents bus contention and allows for bus arbitration in multiprocessor systems.

The SN74ALS541-1NS comes in a 20-pin plastic small-outline package, which is not only space-efficient but also ensures reliable connections and easy mounting on printed circuit boards. This package is ideal for compact systems where space is at a premium.

Overall, the SN74ALS541-1NS from Texas Instruments is a top-tier choice for designers looking to implement an octal buffer or driver that offers high drive capability, low power consumption, and reliable performance. Whether used in bus expansion, memory driving, or as an interface between mismatched logic levels, this device delivers consistent and efficient operation.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3292 $57.3168
9+ $11.7573 $105.8157
14+ $11.3899 $159.4586
19+ $11.0225 $209.4275
24+ $10.6551 $255.7224
32+ $9.5528 $305.6896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess