EN
  • EN
  • DE

SN74ALS573CDWRG4

Part No SN74ALS573CDWRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description OCTAL D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253794-SN74ALS573CDWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALS573CDWRG4 CAD Model

Description

Product Overview: SN74ALS573CDWRG4

The SN74ALS573CDWRG4 is a high-performance, octal transparent D-type latch designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) logic family, which is known for combining low power consumption with high speed. It is an essential component for a wide range of digital applications that require temporary data storage or the transfer of data from one place to another within a system.

Key Features

  • Logic Type: Octal Transparent D-Type Latches with 3-state outputs
  • Bus Hold: No bus hold feature ensures that the outputs will not remain in the last state when disconnected.
  • Logic Level: Operates at TTL levels, ensuring compatibility with a wide range of digital systems.
  • Output Current: Capable of driving up to 24 mA at the output, providing good driving capabilities.
  • Operating Temperature Range: Suitable for industrial applications with a temperature range from -40°C to 85°C.
  • Packaging: Available in a 20-SOIC package, which is ideal for space-constrained applications.
  • RoHS Compliant: Meets environmental standards regarding the restriction of hazardous substances.

Applications

The SN74ALS573CDWRG4 is used in a variety of applications where data needs to be stored temporarily. This includes, but is not limited to:

  • Data storage and transfer in computer systems
  • Buffering data for input/output ports
  • Interface between different parts of a system operating at different speeds
  • Control systems and process automation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74ALS573CDWRG4 is no exception. It undergoes rigorous testing to ensure it meets the high standards expected of TI products. Customers can rely on the SN74ALS573CDWRG4 for consistent performance and durability in their digital applications.

Ordering Information

The product is available for order under the part number SN74ALS573CDWRG4. For bulk orders, it is typically shipped in tape and reel packaging, facilitating the manufacturing process for high-volume production. Designers and engineers can source this component through authorized distributors or directly from Texas Instruments.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474
Texas Instruments
QUAD NOR R/S LATCH / Channel IC
Lowest to $0.5797
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $23.3844
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess